Semtech Corp. RF Transceiver ICs - SX1231ITSTRT SX1231ITSTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1104166-SX1231ITSTRT Packaging: Reel - TR Type: TxRx Only Frequency: 290MHz to 340MHz, 424MHz to 510MHz, 862MHz to 1.02GHz Power - Output: 17dBm Sensitivity: -120dBm Data Rate (Max): 300kbps Current - Receiving: 16mA RF Family/Standard: General ISM Modulation: FSK, GFSK, GMSK, MSK, OOK Serial Interfaces: SPI GPIO: 6 Current - Transmitting: 16mA to 95mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 28-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 1.8 V to 3.6 V Alternative Parts (Cross-Reference): SI4460-B1B-FM; SX1238IMLTRT; SX1235IMLTRT; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1104166-SX1231ITSTRT Packaging: Reel - TR Type: TxRx Only Frequency: 290MHz to 340MHz, 424MHz to 510MHz, 862MHz to 1.02GHz Power - Output: 17dBm Sensitivity: -120dBm Data Rate (Max): 300kbps Current - Receiving: 16mA RF Family/Standard: General ISM Modulation: FSK, GFSK, GMSK, MSK, OOK Serial Interfaces: SPI GPIO: 6 Current - Transmitting: 16mA to 95mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 28-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 1.8 V to 3.6 V Alternative Parts (Cross-Reference): SI4460-B1B-FM; SX1238IMLTRT; SX1235IMLTRT; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SX1231ITSTRT - 1104166-SX1231ITSTRT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - SX1231ITSTRT
1104166-SX1231ITSTRT
RF Transceiver ICs - SX1231ITSTRT 1104166-SX1231ITSTRT
Manufacturer: Semtech Corporation Win Source Part Number: 1104166-SX1231ITSTRT Packaging: Reel - TR Type: TxRx Only Frequency: 290MHz to 340MHz, 424MHz to 510MHz, 862MHz to 1.02GHz Power - Output: 17dBm Sensitivity: -120dBm Data Rate (Max): 300kbps Current - Receiving: 16mA RF Family/Standard: General ISM Modulation: FSK, GFSK, GMSK, MSK, OOK Serial Interfaces: SPI GPIO: 6 Current - Transmitting: 16mA to 95mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 28-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 1.8 V to 3.6 V Alternative Parts (Cross-Reference): SI4460-B1B-FM; SX1238IMLTRT; SX1235IMLTRT; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 1104166-SX1231ITSTRT
Packaging: Reel - TR
Type: TxRx Only
Frequency: 290MHz to 340MHz, 424MHz to 510MHz, 862MHz to 1.02GHz
Power - Output: 17dBm
Sensitivity: -120dBm
Data Rate (Max): 300kbps
Current - Receiving: 16mA
RF Family/Standard: General ISM
Modulation: FSK, GFSK, GMSK, MSK, OOK
Serial Interfaces: SPI
GPIO: 6
Current - Transmitting: 16mA to 95mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 28-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 1.8 V to 3.6 V
Alternative Parts (Cross-Reference): SI4460-B1B-FM; SX1238IMLTRT; SX1235IMLTRT;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - SX1231ITSTRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
SX1231ITSTRT
RF and Wireless - RF Transceiver ICs SX1231ITSTRT
IC RF TXRX ISM<1GHZ>

IC RF TXRX ISM<1GHZ>

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1104166-SX1231ITSTRT SX1231ITSTRT
Product Name RF Transceiver ICs - SX1231ITSTRT RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 290 to 1020 MHz 290 to 1020 MHz
Sensitivity -120 dBm -120 dBm
Output Power 17 dBm 17 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCXZ245MTCX - 857951-74LCXZ245MTCX - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details