Semtech Corp. RF Transceiver ICs - SX1231HIMLTRT SX1231HIMLTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1262747-SX1231HIMLTR T Packaging: Reel - TR Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 24-VQFN Exposed Pad Frequency: 290MHz ~ 340MHz, 424MHz ~ 510MHz, 862MHz ~ 1.02GHz Operating Supply Voltage: 2.4 V ~ 3.6 V Power - Output: 20dBm Sensitivity: -120dBm Current - Receiving: 16mA RF Family/Standard: General ISM Modulation: FSK, GFSK, GMSK, MSK, OOK Serial Interfaces: SPI GPIO: 6 Current - Transmitting: 16mA ~ 130mA Family Name: SX1231H Categories: RF/IF and RFID Manufacturer Homepage: www.semtech.com Data Rate (Maximum): 300kbps Introduction Date: July 10, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1262747-SX1231HIMLTR T Packaging: Reel - TR Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 24-VQFN Exposed Pad Frequency: 290MHz ~ 340MHz, 424MHz ~ 510MHz, 862MHz ~ 1.02GHz Operating Supply Voltage: 2.4 V ~ 3.6 V Power - Output: 20dBm Sensitivity: -120dBm Current - Receiving: 16mA RF Family/Standard: General ISM Modulation: FSK, GFSK, GMSK, MSK, OOK Serial Interfaces: SPI GPIO: 6 Current - Transmitting: 16mA ~ 130mA Family Name: SX1231H Categories: RF/IF and RFID Manufacturer Homepage: www.semtech.com Data Rate (Maximum): 300kbps Introduction Date: July 10, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SX1231HIMLTRT - 1262747-SX1231HIMLTRT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - SX1231HIMLTRT
1262747-SX1231HIMLTRT
RF Transceiver ICs - SX1231HIMLTRT 1262747-SX1231HIMLTRT
Manufacturer: Semtech Corporation Win Source Part Number: 1262747-SX1231HIMLTR T Packaging: Reel - TR Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 24-VQFN Exposed Pad Frequency: 290MHz ~ 340MHz, 424MHz ~ 510MHz, 862MHz ~ 1.02GHz Operating Supply Voltage: 2.4 V ~ 3.6 V Power - Output: 20dBm Sensitivity: -120dBm Current - Receiving: 16mA RF Family/Standard: General ISM Modulation: FSK, GFSK, GMSK, MSK, OOK Serial Interfaces: SPI GPIO: 6 Current - Transmitting: 16mA ~ 130mA Family Name: SX1231H Categories: RF/IF and RFID Manufacturer Homepage: www.semtech.com Data Rate (Maximum): 300kbps Introduction Date: July 10, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 1262747-SX1231HIMLTRT
Packaging: Reel - TR
Type: TxRx Only
Operating Temperature Range: -40°C ~ 85°C
Package: 24-VQFN Exposed Pad
Frequency: 290MHz ~ 340MHz, 424MHz ~ 510MHz, 862MHz ~ 1.02GHz
Operating Supply Voltage: 2.4 V ~ 3.6 V
Power - Output: 20dBm
Sensitivity: -120dBm
Current - Receiving: 16mA
RF Family/Standard: General ISM
Modulation: FSK, GFSK, GMSK, MSK, OOK
Serial Interfaces: SPI
GPIO: 6
Current - Transmitting: 16mA ~ 130mA
Family Name: SX1231H
Categories: RF/IF and RFID
Manufacturer Homepage: www.semtech.com
Data Rate (Maximum): 300kbps
Introduction Date: July 10, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1262747-SX1231HIMLTRT
Product Name RF Transceiver ICs - SX1231HIMLTRT
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-905 4308RV-905XJLD , 4308RV-905XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details