Manufacturer: Semtech Corporation
Win Source Part Number: 053798-SX1230I066TRT
Packaging: Reel - TR
Applications: RKE
Frequency: 315MHz, 434MHz, 868MHz, 915MHz
Power - Output: 17dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 600kbps
Modulation or Protocol: ISM
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 95mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 24-VFQFN Exposed Pad
Supply Voltage - Operating: 1.8 V to 3.7 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Telecom Circuit, 1-Func, MLPQ-24 Product overview: SX1230I066TRT from Semtech is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-SX1230I066TRT can be used for catalog matching and distributor lookup.
RF Transmitter ISM 315MHz, 434MHz, 868MHz, 915MHz 17dBm 600kbps PCB, Surface Mount Antenna 24-VFQFN Exposed Pad
RF Transmitter ISM 315MHz, 434MHz, 868MHz, 915MHz 17dBm 600kbps PCB, Surface Mount Antenna 24-VFQFN Exposed Pad
RF Transmitter ISM 315MHz, 434MHz, 868MHz, 915MHz 17dBm 600kbps PCB, Surface Mount Antenna 24-VFQFN Exposed Pad
RF Transmitter ISM 315MHz, 434MHz, 868MHz, 915MHz 17dBm 600kbps PCB, Surface Mount Antenna 24-VFQFN Exposed Pad
RF TX IC ISM 315/434MHZ 24VFQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Transmitters | RF Transmitters | RF Modules | RF Transmitters | RF Transmitters |
| Product Number | 053798-SX1230I066TRT | 871-SX1230I066TRT | SX1230I066TR-ND | SX1230I066TRT | SX1230I066TRT |
| Product Name | RF Transmitters - SX1230I066TRT | Rf Transmitter | RF Transmitters | RF Transmitters | RF and Wireless - RF Transmitters |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Output Power | 17 dBm | 17 dBm | 17 dBm | 17 dBm | |
| Operating Frequency | 315 to 915 MHz | 315 to 915 MHz | 315 to 915 MHz | 315 to 915 MHz | |
| Supply Voltage | 1.8 to 3.7 volts | 1.8 to 3.7 volts | 1.8 to 3.7 volts | 1.8 to 3.7 volts | 3.7 to 1.8 volts |
| Package Type | Cut Tape | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; 24-VFQFN Exposed Pad |