Semtech Corp. Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards SX1230-12SKA433

Description
Win Source Part Number: 1283522-SX1230-12SKA 433 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Transmitter Package: Box For Use With/Related Products: SX1230 Standard Package: 1 Frequency: 433MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Semtech Corporation Base Product Number: SX123 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1283522-SX1230-12SKA 433 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Transmitter Package: Box For Use With/Related Products: SX1230 Standard Package: 1 Frequency: 433MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Semtech Corporation Base Product Number: SX123 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283522-SX1230-12SKA433 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283522-SX1230-12SKA433
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283522-SX1230-12SKA433
Win Source Part Number: 1283522-SX1230-12SKA 433 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Transmitter Package: Box For Use With/Related Products: SX1230 Standard Package: 1 Frequency: 433MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Semtech Corporation Base Product Number: SX123 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1283522-SX1230-12SKA433
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Transmitter
Package: Box
For Use With/Related Products: SX1230
Standard Package: 1
Frequency: 433MHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Semtech Corporation
Base Product Number: SX123
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
RF, RFID, Wireless Evaluation Boards - SX1230-12SKA433-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
SX1230-12SKA433-ND
RF, RFID, Wireless Evaluation Boards SX1230-12SKA433-ND
SX1230 - Transmitter Evaluation Board

SX1230 - Transmitter Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SX1230-12SKA433 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SX1230-12SKA433
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SX1230-12SKA433
KIT STARTER SX1230-12SKA433 MOD

KIT STARTER SX1230-12SKA433 MOD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283522-SX1230-12SKA433 SX1230-12SKA433-ND SX1230-12SKA433
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB, EHA-163L+,DL1721,50 OHM - TB-995+ - Mini-Circuits
Specs
Category Developement Board
View Details
M.2 Unicore UM982 - AS-RTK-M2-UM982-AE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Communication & Wireless Development Tools - 2739967 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; Ethernet
Ports Ethernet; Wireless
View Details