Semtech Corp. TQFN Rf Transmitter SX1223I073TRT

Description
Telecom Circuit, 1-Func, 4 X 4 MM, GREEN, MO-220WGGD-8, TQFN-24 Product overview: SX1223I073TRT from Semtech is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TQFN. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, TQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-SX1223I073TRT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Telecom Circuit, 1-Func, 4 X 4 MM, GREEN, MO-220WGGD-8, TQFN-24 Product overview: SX1223I073TRT from Semtech is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TQFN. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, TQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-SX1223I073TRT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TQFN Rf Transmitter - 871-SX1223I073TRT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TQFN Rf Transmitter
871-SX1223I073TRT
TQFN Rf Transmitter 871-SX1223I073TRT
Telecom Circuit, 1-Func, 4 X 4 MM, GREEN, MO-220WGGD-8, TQFN-24 Product overview: SX1223I073TRT from Semtech is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TQFN. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, TQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-SX1223I073TRT can be used for catalog matching and distributor lookup.

Telecom Circuit, 1-Func, 4 X 4 MM, GREEN, MO-220WGGD-8, TQFN-24 Product overview: SX1223I073TRT from Semtech is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TQFN. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, TQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-SX1223I073TRT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Transmitters - SX1223I073TRT - SX1223I073TRT-349960 - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - SX1223I073TRT
SX1223I073TRT-349960
RF Transmitters - SX1223I073TRT SX1223I073TRT-349960
Manufacturer: Semtech Corporation Win Source Part Number: SX1223I073TRT-349960 Packaging: Reel Applications: AMR, Home Automation, HQ Music and Data Frequency: 425 ~ 475MHz / 850 ~ 950MHz Power - Output: 10dBm Data Interface: PCB, Surface Mount Data Rate (Max): 153.6 kbps Modulation or Protocol: FSK Antenna Connector: PCB, Surface Mount Part Status: Active Current - Transmitting: 25.8mA Categories: RF/IF and RFID Voltage - Supply: 2 V ~ 3.6 V Temperature Range - Operating: -40°C ~ 85°C Case: 24-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: SX1223I073TRT-349960
Packaging: Reel
Applications: AMR, Home Automation, HQ Music and Data
Frequency: 425 ~ 475MHz / 850 ~ 950MHz
Power - Output: 10dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 153.6 kbps
Modulation or Protocol: FSK
Antenna Connector: PCB, Surface Mount
Part Status: Active
Current - Transmitting: 25.8mA
Categories: RF/IF and RFID
Voltage - Supply: 2 V ~ 3.6 V
Temperature Range - Operating: -40°C ~ 85°C
Case: 24-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Transmitters - SX1223I073TRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transmitters
SX1223I073TRT
RF and Wireless - RF Transmitters SX1223I073TRT
RF TX IC FSK 425-475MHZ 24WFQFN

RF TX IC FSK 425-475MHZ 24WFQFN

Supplier's Site
RF Transmitters - SX1223I073TRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
SX1223I073TRT
RF Transmitters SX1223I073TRT
RF Transmitter FSK 425MHz ~ 475MHz, 850MHz ~ 950MHz 10dBm 153.6kbps PCB, Surface Mount Antenna 24-WFQFN Exposed Pad

RF Transmitter FSK 425MHz ~ 475MHz, 850MHz ~ 950MHz 10dBm 153.6kbps PCB, Surface Mount Antenna 24-WFQFN Exposed Pad

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transmitters RF Transmitters RF Transmitters RF Transmitters
Product Number 871-SX1223I073TRT SX1223I073TRT-349960 SX1223I073TRT SX1223I073TRT
Product Name TQFN Rf Transmitter RF Transmitters - SX1223I073TRT RF and Wireless - RF Transmitters RF Transmitters
Package Type Tape and Reel Surface Mount; 24-WFQFN Exposed Pad
Features RoHS RoHS
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 3.6 to 2 volts 2 to 3.6 volts
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Output Power 10 dBm 10 dBm 10 dBm
Unlock Full Specs
to access all available technical data