Semtech Corp. RF Receivers - SX1213IWLTRT SX1213IWLTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 053797-SX1213IWLTRT Packaging: Reel - TR Applications: Home / Industrial Automation, Remote Access, Security Alarms Frequency: 300MHz to 510MHz Data Interface: SPI Sensitivity: -110dBm Data Rate (Max): 200kbps Modulation or Protocol: ISM Current - Receiving: 3mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Case / Package: 32-TQFN (5x5) Supply Voltage - Operating: 2.1 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 053797-SX1213IWLTRT Packaging: Reel - TR Applications: Home / Industrial Automation, Remote Access, Security Alarms Frequency: 300MHz to 510MHz Data Interface: SPI Sensitivity: -110dBm Data Rate (Max): 200kbps Modulation or Protocol: ISM Current - Receiving: 3mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Case / Package: 32-TQFN (5x5) Supply Voltage - Operating: 2.1 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - SX1213IWLTRT - 053797-SX1213IWLTRT - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - SX1213IWLTRT
053797-SX1213IWLTRT
RF Receivers - SX1213IWLTRT 053797-SX1213IWLTRT
Manufacturer: Semtech Corporation Win Source Part Number: 053797-SX1213IWLTRT Packaging: Reel - TR Applications: Home / Industrial Automation, Remote Access, Security Alarms Frequency: 300MHz to 510MHz Data Interface: SPI Sensitivity: -110dBm Data Rate (Max): 200kbps Modulation or Protocol: ISM Current - Receiving: 3mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Case / Package: 32-TQFN (5x5) Supply Voltage - Operating: 2.1 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 053797-SX1213IWLTRT
Packaging: Reel - TR
Applications: Home / Industrial Automation, Remote Access, Security Alarms
Frequency: 300MHz to 510MHz
Data Interface: SPI
Sensitivity: -110dBm
Data Rate (Max): 200kbps
Modulation or Protocol: ISM
Current - Receiving: 3mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-TQFN (5x5)
Supply Voltage - Operating: 2.1 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Receivers - SX1213IWLTRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
SX1213IWLTRT
RF and Wireless - RF Receivers SX1213IWLTRT
RF RCVR ISM 300MHZ-510MHZ 32TQFN

RF RCVR ISM 300MHZ-510MHZ 32TQFN

Supplier's Site
RF Receivers - SX1213IWLTRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
SX1213IWLTRT
RF Receivers SX1213IWLTRT
- RF Receiver ISM 300MHz ~ 510MHz -110dBm 200kbps PCB, Surface Mount 32-TQFN (5x5)

- RF Receiver ISM 300MHz ~ 510MHz -110dBm 200kbps PCB, Surface Mount 32-TQFN (5x5)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 053797-SX1213IWLTRT SX1213IWLTRT SX1213IWLTRT
Product Name RF Receivers - SX1213IWLTRT RF and Wireless - RF Receivers RF Receivers
Package Type 32-TQFN (5x5) Surface Mount; Surface Mount Surface Mount; 32-WFQFN Exposed Pad
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -110 dBm -110 dBm -110 dBm
Operating Frequency 300 to 510 MHz 300 to 510 MHz 300 to 510 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVC162245PAG - 908079-74ALVC162245PAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Wireless Receiver - RF Rx SW915-1W - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 915 MHz
View Details
Telemetry Receiver - ETRC-09E1D-20 - Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface RSS
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details