Semtech Corp. RF Transceiver ICs SX1212IWLTRT

Description
IC RF TxRx Only General ISM < 1GHz 300MHz ~ 510MHz 32-WFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx Only General ISM < 1GHz 300MHz ~ 510MHz 32-WFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SX1212IWLCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
SX1212IWLCT-ND
RF Transceiver ICs SX1212IWLCT-ND
IC RF TxRx Only General ISM < 1GHz 300MHz ~ 510MHz 32-WFQFN Exposed Pad

IC RF TxRx Only General ISM < 1GHz 300MHz ~ 510MHz 32-WFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - SX1212IWLTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
SX1212IWLTR-ND
RF Transceiver ICs SX1212IWLTR-ND
IC RF TxRx Only General ISM < 1GHz 300MHz ~ 510MHz 32-WFQFN Exposed Pad

IC RF TxRx Only General ISM < 1GHz 300MHz ~ 510MHz 32-WFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - SX1212IWLDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
SX1212IWLDKR-ND
RF Transceiver ICs SX1212IWLDKR-ND
IC RF TxRx Only General ISM < 1GHz 300MHz ~ 510MHz 32-WFQFN Exposed Pad

IC RF TxRx Only General ISM < 1GHz 300MHz ~ 510MHz 32-WFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - SX1212IWLTRT - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
SX1212IWLTRT
RF Transceiver ICs SX1212IWLTRT
IC RF TXRX ISM<1GHZ>

IC RF TXRX ISM<1GHZ>

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number SX1212IWLCT-ND SX1212IWLTRT
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx Only
Features RoHS
Operating Frequency 300 to 510 MHz
Data Rate 150 kbps 150 kbps
Bias Current 3 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - 2312-QPB9015TR7TR-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 45 to 1218 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Telecom - SI3210-GT-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details
AFE8220-Q1 Automotive Catalog Dual IF Interface for Digital Radio - AFE8220IPZPQ1 - Texas Instruments
Specs
Features RoHS
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type HTQFP
View Details
2 suppliers