Win Source Part Number: 1283527-SX1211SKA868
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Transceiver
Package: Box
For Use With/Related Products: SX1211
Standard Package: 1
Frequency: 868MHz
Supplied Contents: Board(s)
ECCN: 5A991B1
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Semtech Corporation
Base Product Number: SX121
Product Status: Obsolete
RoHS Status: Not applicable
SX1211 - Transceiver Evaluation Board
STARTER KIT SX1211SKA868 USB
RF Development Tools SX1211SKA868 USB STARTER KIT
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1283527-SX1211SKA868 | SX1211SKA868-ND | SX1211SKA868 | SX1211SKA868 |
| Product Name | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | RF, RFID, Wireless Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards | RF Development Tools |
| Category | Developement Board | Developement Board | Development Suite / Kit |