Semtech Corp. RF Transceiver ICs - SX1211I084TRT SX1211I084TRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 042967-SX1211I084TRT Packaging: Reel - TR Type: TxRx Only Frequency: 863MHz to 870MHz, 902MHz to 928MHz, 950MHz to 960MHz Power - Output: 12.5dBm Sensitivity: -113dBm Data Rate (Max): 200kbps Current - Receiving: 3mA RF Family/Standard: General ISM Modulation: FSK, OOK Serial Interfaces: SPI Current - Transmitting: 16mA to 25mA Family Name: SX1211 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 32-WFQFN Exposed Pad Supply Voltage - Operating: 2.1 V to 3.6 V Alternative Parts (Cross-Reference): MRF89XA-I/MQ; MRF89XAT-I/MQ; MC33696FJE; MRF89XAM9A-I/RM ; Introduction Date: August 16, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in RF Communications, Wireless, Security, Automation & Process Control, Industrial, Motor Drive & Control
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 042967-SX1211I084TRT Packaging: Reel - TR Type: TxRx Only Frequency: 863MHz to 870MHz, 902MHz to 928MHz, 950MHz to 960MHz Power - Output: 12.5dBm Sensitivity: -113dBm Data Rate (Max): 200kbps Current - Receiving: 3mA RF Family/Standard: General ISM Modulation: FSK, OOK Serial Interfaces: SPI Current - Transmitting: 16mA to 25mA Family Name: SX1211 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 32-WFQFN Exposed Pad Supply Voltage - Operating: 2.1 V to 3.6 V Alternative Parts (Cross-Reference): MRF89XA-I/MQ; MRF89XAT-I/MQ; MC33696FJE; MRF89XAM9A-I/RM ; Introduction Date: August 16, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in RF Communications, Wireless, Security, Automation & Process Control, Industrial, Motor Drive & Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SX1211I084TRT - 042967-SX1211I084TRT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - SX1211I084TRT
042967-SX1211I084TRT
RF Transceiver ICs - SX1211I084TRT 042967-SX1211I084TRT
Manufacturer: Semtech Corporation Win Source Part Number: 042967-SX1211I084TRT Packaging: Reel - TR Type: TxRx Only Frequency: 863MHz to 870MHz, 902MHz to 928MHz, 950MHz to 960MHz Power - Output: 12.5dBm Sensitivity: -113dBm Data Rate (Max): 200kbps Current - Receiving: 3mA RF Family/Standard: General ISM Modulation: FSK, OOK Serial Interfaces: SPI Current - Transmitting: 16mA to 25mA Family Name: SX1211 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 32-WFQFN Exposed Pad Supply Voltage - Operating: 2.1 V to 3.6 V Alternative Parts (Cross-Reference): MRF89XA-I/MQ; MRF89XAT-I/MQ; MC33696FJE; MRF89XAM9A-I/RM ; Introduction Date: August 16, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in RF Communications, Wireless, Security, Automation & Process Control, Industrial, Motor Drive & Control

Manufacturer: Semtech Corporation
Win Source Part Number: 042967-SX1211I084TRT
Packaging: Reel - TR
Type: TxRx Only
Frequency: 863MHz to 870MHz, 902MHz to 928MHz, 950MHz to 960MHz
Power - Output: 12.5dBm
Sensitivity: -113dBm
Data Rate (Max): 200kbps
Current - Receiving: 3mA
RF Family/Standard: General ISM
Modulation: FSK, OOK
Serial Interfaces: SPI
Current - Transmitting: 16mA to 25mA
Family Name: SX1211
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 32-WFQFN Exposed Pad
Supply Voltage - Operating: 2.1 V to 3.6 V
Alternative Parts (Cross-Reference): MRF89XA-I/MQ; MRF89XAT-I/MQ; MC33696FJE; MRF89XAM9A-I/RM ;
Introduction Date: August 16, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in RF Communications, Wireless, Security, Automation & Process Control, Industrial, Motor Drive & Control

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 042967-SX1211I084TRT
Product Name RF Transceiver ICs - SX1211I084TRT
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

MA5532-AE RFID Transponder Coil - MA5532-AE MA5532-AED - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details