Semtech Corp. Gpss Wl Sku App1; Frequency Min Semtech SX1211I084TRT

Description
RF Transceivers (Off-Board Mount) 802.15.4 Zigbee 32-QFN T/R
Request a Quote Datasheet
Description
RF Transceivers (Off-Board Mount) 802.15.4 Zigbee 32-QFN T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SX1211I084TRT - Rochester Electronics
Newburyport, MA, United States
RF Transceivers (Off-Board Mount) 802.15.4 Zigbee 32-QFN T/R

RF Transceivers (Off-Board Mount) 802.15.4 Zigbee 32-QFN T/R

Supplier's Site Datasheet
Gpss Wl Sku App1; Frequency Min Semtech - 88M2020 - Newark, An Avnet Company
Chicago, IL, United States
Gpss Wl Sku App1; Frequency Min Semtech
88M2020
Gpss Wl Sku App1; Frequency Min Semtech 88M2020
GPSS WL SKU APP1; Frequency Min:863MHz; Frequency Max:960MHz; RF / IF Modulation:FSK, OOK; Data Rate:200Kbps; Receiving Current:3.5mA; RF IC Case Style:TQFN; No. of Pins:32Pins; Supply Voltage Min:2.1V; Supply Voltage Max:3.6V RoHS Compliant: Yes

GPSS WL SKU APP1; Frequency Min:863MHz; Frequency Max:960MHz; RF / IF Modulation:FSK, OOK; Data Rate:200Kbps; Receiving Current:3.5mA; RF IC Case Style:TQFN; No. of Pins:32Pins; Supply Voltage Min:2.1V; Supply Voltage Max:3.6V RoHS Compliant: Yes

Supplier's Site Datasheet
Gpss Wl Sku App1; Frequency Min Semtech - 03P3418 - Newark, An Avnet Company
Chicago, IL, United States
Gpss Wl Sku App1; Frequency Min Semtech
03P3418
Gpss Wl Sku App1; Frequency Min Semtech 03P3418
GPSS WL SKU APP1; Frequency Min:863MHz; Frequency Max:960MHz; RF / IF Modulation:FSK, OOK; Data Rate:200Kbps; Receiving Current:3.5mA; RF IC Case Style:TQFN; No. of Pins:32Pins; Supply Voltage Min:2.1V; Supply Voltage Max:3.6V; MSL:-RoHS Compliant: Yes

GPSS WL SKU APP1; Frequency Min:863MHz; Frequency Max:960MHz; RF / IF Modulation:FSK, OOK; Data Rate:200Kbps; Receiving Current:3.5mA; RF IC Case Style:TQFN; No. of Pins:32Pins; Supply Voltage Min:2.1V; Supply Voltage Max:3.6V; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
RF and Wireless - RF Transceiver ICs - SX1211I084TRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
SX1211I084TRT
RF and Wireless - RF Transceiver ICs SX1211I084TRT
IC RF TXRX ISM<1GHZ>

IC RF TXRX ISM<1GHZ>

Supplier's Site

Technical Specifications

  Rochester Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number SX1211I084TRT 88M2020 03P3418 SX1211I084TRT
Product Name Gpss Wl Sku App1; Frequency Min Semtech Gpss Wl Sku App1; Frequency Min Semtech RF and Wireless - RF Transceiver ICs
Package Type Surface Mount
Features RoHS RoHS
Operating Frequency 863 to 960 MHz 863 to 960 MHz 863 to 960 MHz
Data Rate 200 kbps 200 kbps 200 kbps
Supply Voltage 2.1 to 3.6 volts 2.1 to 3.6 volts 3.6 to 2.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details