Semtech Corp. Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards SX1211-11SKA915

Description
Win Source Part Number: 1283508-SX1211-11SKA 915 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Transceiver Package: Bulk For Use With/Related Products: SX1211 Standard Package: 1 Frequency: 915MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Semtech Corporation Base Product Number: SX121 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283508-SX1211-11SKA 915 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Transceiver Package: Bulk For Use With/Related Products: SX1211 Standard Package: 1 Frequency: 915MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Semtech Corporation Base Product Number: SX121 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283508-SX1211-11SKA915 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283508-SX1211-11SKA915
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283508-SX1211-11SKA915
Win Source Part Number: 1283508-SX1211-11SKA 915 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Transceiver Package: Bulk For Use With/Related Products: SX1211 Standard Package: 1 Frequency: 915MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Semtech Corporation Base Product Number: SX121 Product Status: Obsolete

Win Source Part Number: 1283508-SX1211-11SKA915
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Transceiver
Package: Bulk
For Use With/Related Products: SX1211
Standard Package: 1
Frequency: 915MHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Semtech Corporation
Base Product Number: SX121
Product Status: Obsolete

Buy Now Datasheet
RF, RFID, Wireless Evaluation Boards - SX1211-11SKA915-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
SX1211-11SKA915-ND
RF, RFID, Wireless Evaluation Boards SX1211-11SKA915-ND
SX1211 - Transceiver Evaluation Board

SX1211 - Transceiver Evaluation Board

Buy Now Datasheet
Sheung Wan, Hong Kong
RF Development Tools
SX1211-11SKA915
RF Development Tools SX1211-11SKA915
RF Development Tools SX1211-11SKA915 STAR

RF Development Tools SX1211-11SKA915 STAR

Buy Now Datasheet
Evaluation Kit, Transceiver, 915Mhz; Kit Application Type Semtech - 51R4691 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Kit, Transceiver, 915Mhz; Kit Application Type Semtech
51R4691
Evaluation Kit, Transceiver, 915Mhz; Kit Application Type Semtech 51R4691
EVALUATION KIT, TRANSCEIVER, 915MHZ; Kit Application Type:Communication & Networking; Application Sub Type:ISM Transceiver; Silicon Manufacturer:Semtech ; Silicon Core Number:SX1211; Product Range:- RoHS Compliant: Yes

EVALUATION KIT, TRANSCEIVER, 915MHZ; Kit Application Type:Communication & Networking; Application Sub Type:ISM Transceiver; Silicon Manufacturer:Semtech; Silicon Core Number:SX1211; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SX1211-11SKA915 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SX1211-11SKA915
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SX1211-11SKA915
KIT USB FOR SX1211 TXRX 915MHZ

KIT USB FOR SX1211 TXRX 915MHZ

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283508-SX1211-11SKA915 SX1211-11SKA915-ND SX1211-11SKA915 51R4691 SX1211-11SKA915
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards RF, RFID, Wireless Evaluation Boards RF Development Tools Evaluation Kit, Transceiver, 915Mhz; Kit Application Type Semtech Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Driver Circuit Board DCB.S3.290 - DCB.S3.290 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Embedded MCU, DSP Evaluation Boards - 448-CY3205-DK-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
TB,PGA-103+,50 OHM, 50-4000MHz - TB-678-103+ - Mini-Circuits
Specs
Category Developement Board
View Details