Semtech Corp. Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards SX1211-11SKA868

Description
Win Source Part Number: 1283526-SX1211-11SKA 868 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Transceiver Package: Box For Use With/Related Products: SX1211 Standard Package: 1 Frequency: 868MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Semtech Corporation Other Names: SX1211-11SK868,SX121 111SKA868,SX1211-11S K868 Base Product Number: SX121 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283526-SX1211-11SKA 868 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Transceiver Package: Box For Use With/Related Products: SX1211 Standard Package: 1 Frequency: 868MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Semtech Corporation Other Names: SX1211-11SK868,SX121 111SKA868,SX1211-11S K868 Base Product Number: SX121 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283526-SX1211-11SKA868 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283526-SX1211-11SKA868
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283526-SX1211-11SKA868
Win Source Part Number: 1283526-SX1211-11SKA 868 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Transceiver Package: Box For Use With/Related Products: SX1211 Standard Package: 1 Frequency: 868MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Semtech Corporation Other Names: SX1211-11SK868,SX121 111SKA868,SX1211-11S K868 Base Product Number: SX121 Product Status: Obsolete

Win Source Part Number: 1283526-SX1211-11SKA868
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Transceiver
Package: Box
For Use With/Related Products: SX1211
Standard Package: 1
Frequency: 868MHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Semtech Corporation
Other Names: SX1211-11SK868,SX121111SKA868,SX1211-11SK868
Base Product Number: SX121
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SX1211-11SKA868 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SX1211-11SKA868
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SX1211-11SKA868
KIT STARTER FOR SX1211 868MHZ

KIT STARTER FOR SX1211 868MHZ

Supplier's Site
Evaluation Board, Ism Transceiver; Silicon Manufacturer Semtech - 79R7539 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Ism Transceiver; Silicon Manufacturer Semtech
79R7539
Evaluation Board, Ism Transceiver; Silicon Manufacturer Semtech 79R7539
EVALUATION BOARD, ISM TRANSCEIVER; Silicon Manufacturer:Semtech ; Silicon Core Number:SX1211; Kit Application Type:Communication; Application Sub Type:ISM Transceiver; Product Range:- RoHS Compliant: Yes

EVALUATION BOARD, ISM TRANSCEIVER; Silicon Manufacturer:Semtech; Silicon Core Number:SX1211; Kit Application Type:Communication; Application Sub Type:ISM Transceiver; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283526-SX1211-11SKA868 SX1211-11SKA868 79R7539
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards Evaluation Board, Ism Transceiver; Silicon Manufacturer Semtech
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Power, Motor & Robotics Development Tools - 2651132 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,TCM2-43X+,DB1627, 50 OHM - TB-676+ - Mini-Circuits
Specs
Category Developement Board
View Details
Driver Circuit Board DCB.S3.175 - DCB.S3.175 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Evaluation and Demonstration Boards and Kits - CY3687-ND - DigiKey
Specs
Category Developement Board
Supported System USB 2.0 Host/Controller
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers