EMI FILTER/TVS DIODE, 5.25V, SC-70, FULL REEL; Clamping Voltage Vc Max:-; Diode Case Style:SC-70; No. of Pins:6Pins; Operating Voltage:5.25V; Power Dissipation Pd:-; Filter Terminals:SMD; Junction Capacitance:47pF; Resistance:33ohm RoHS Compliant: Yes
TVS DEVICE MIXED SC70-6
| ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | STF203-33.TCT | 10R1043 | STF203-33.TCT |
| Product Name | Mixed Technology | Emi Filter/tvs Diode, 5.25V, Sc-70, Full Reel; Clamping Voltage Vc Max Semtech | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology |
| Package | SOT363; 6-TSSOP, SC-88, SOT-363 | SC-70 | SC-70-6 |