EMI FILTER/TVS DIODE, 5.25V, SC-70; Breakdown Voltage Vbr:6V; Capacitance, Cd:47pF; Diode Case Style:SC-70; Diode Type:Bidirectional TVS; Junction Capacitance:47pF; Leaded Process Compatible:Yes; Mounting Type:Surface Mount RoHS Compliant: Yes
TVS DEVICE MIXED SC70-6
| Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 67K8984 | STF203-22.TCT | STF203-22.TCT |
| Product Name | Emi Filter/tvs Diode, 5.25V, Sc-70; Breakdown Voltage Vbr Semtech | Mixed Technology | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology |
| RoHS Compliant | RoHS |