Semtech Corp. Emi Filter/tvs Diode, 5.25V, Sc-70; Emi Filter Type Semtech STF203-22.TCT

Description
EMI FILTER/TVS DIODE, 5.25V, SC-70; EMI Filter Type:USB Upstream and Terminator EMI Filter with ESD; No. of Data Lines:2 Data Lines; Filter Circuit:C-R-C Pi Filter; Filter Case Style:SOT-23; No. of Pins:6Pins; Capacitance, Cd:47pF RoHS Compliant: Yes
Datasheet
Description
EMI FILTER/TVS DIODE, 5.25V, SC-70; EMI Filter Type:USB Upstream and Terminator EMI Filter with ESD; No. of Data Lines:2 Data Lines; Filter Circuit:C-R-C Pi Filter; Filter Case Style:SOT-23; No. of Pins:6Pins; Capacitance, Cd:47pF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emi Filter/tvs Diode, 5.25V, Sc-70; Emi Filter Type Semtech - 37K8483 - Newark, An Avnet Company
Chicago, IL, United States
Emi Filter/tvs Diode, 5.25V, Sc-70; Emi Filter Type Semtech
37K8483
Emi Filter/tvs Diode, 5.25V, Sc-70; Emi Filter Type Semtech 37K8483
EMI FILTER/TVS DIODE, 5.25V, SC-70; EMI Filter Type:USB Upstream and Terminator EMI Filter with ESD; No. of Data Lines:2 Data Lines; Filter Circuit:C-R-C Pi Filter; Filter Case Style:SOT-23; No. of Pins:6Pins; Capacitance, Cd:47pF RoHS Compliant: Yes

EMI FILTER/TVS DIODE, 5.25V, SC-70; EMI Filter Type:USB Upstream and Terminator EMI Filter with ESD; No. of Data Lines:2 Data Lines; Filter Circuit:C-R-C Pi Filter; Filter Case Style:SOT-23; No. of Pins:6Pins; Capacitance, Cd:47pF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Electronic Filters
Product Number 37K8483
Product Name Emi Filter/tvs Diode, 5.25V, Sc-70; Emi Filter Type Semtech
Filter Category Emi Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1913997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
200W EMI RFI Filter - 844-TGL2927-SMTR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type GaAs VPIN Limiter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - LTC6605CDJC-10#TRPBF - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Antialiasing
Fc 5000 kHz
View Details
SAW Filters - 535-AFII-SW-0058-TTR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General
Fc 1.20E6 kHz
View Details