EMI FILTER/TVS DIODE, 5.25V, SC-70, FULL REEL; Clamping Voltage Vc Max:-; Diode Case Style:SC-70; No. of Pins:6Pins; Operating Voltage:5.25V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
TVS DEVICE MIXED SC70-6
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 10R1042 | STF203-15.TCT |
| Product Name | Emi Filter/tvs Diode, 5.25V, Sc-70, Full Reel; Clamping Voltage Vc Max Semtech | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology |
| RoHS Compliant | RoHS |