Semtech Corp. 500W 12V SOIC TVS Protection Diode SRDA12-4.TBT

Description
TVS Diode, 500W, 12V, 4Ch, SOIC, Unidirectional Product overview: SRDA12-4.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 12V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 12V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SRDA12-4.TBT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode, 500W, 12V, 4Ch, SOIC, Unidirectional Product overview: SRDA12-4.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 12V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 12V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SRDA12-4.TBT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500W 12V SOIC TVS Protection Diode
144-SRDA12-4.TBT
500W 12V SOIC TVS Protection Diode 144-SRDA12-4.TBT
TVS Diode, 500W, 12V, 4Ch, SOIC, Unidirectional Product overview: SRDA12-4.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 12V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 12V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SRDA12-4.TBT can be used for catalog matching and distributor lookup.

TVS Diode, 500W, 12V, 4Ch, SOIC, Unidirectional Product overview: SRDA12-4.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 12V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 12V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SRDA12-4.TBT can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - SRDA12-4.TBT - 1258734-SRDA12-4.TBT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SRDA12-4.TBT
1258734-SRDA12-4.TBT
TVS - TVS - Diodes - SRDA12-4.TBT 1258734-SRDA12-4.TBT
Manufacturer: Semtech Corporation Win Source Part Number: 1258734-SRDA12-4.TBT Series: RailClamp, SRDA Packaging: Reel - TR Type: Steering (Rail to Rail) Operating Temperature Range: -55°C ~ 125°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Applications: General Mounting: SMD Unidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 12V (Maximum) Current - Peak Pulse (10/1000μs): 20A (8/20μs) Power - Peak Pulse: 500W Power Line Protection: Yes Capacitance @ Frequency: 8pF @ 1MHz Family Name: SRDA12-4 Categories: Circuit Protection Minimum Breakdown Voltage: 13.3V Manufacturer Homepage: www.semtech.com Manufacturer Package: 8-SO Maximum Clamping Voltage: 25V Alternative Parts (Cross-Reference): SRDA05-4R2G; PSRDA15-4; SRDA05-4R2; Introduction Date: October 17, 2000 ECCN: EAR99 Country of Origin: Philippines ,Philippines Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 1258734-SRDA12-4.TBT
Series: RailClamp, SRDA
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Operating Temperature Range: -55°C ~ 125°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: General
Mounting: SMD
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 12V (Maximum)
Current - Peak Pulse (10/1000μs): 20A (8/20μs)
Power - Peak Pulse: 500W
Power Line Protection: Yes
Capacitance @ Frequency: 8pF @ 1MHz
Family Name: SRDA12-4
Categories: Circuit Protection
Minimum Breakdown Voltage: 13.3V
Manufacturer Homepage: www.semtech.com
Manufacturer Package: 8-SO
Maximum Clamping Voltage: 25V
Alternative Parts (Cross-Reference): SRDA05-4R2G; PSRDA15-4; SRDA05-4R2;
Introduction Date: October 17, 2000
ECCN: EAR99
Country of Origin: Philippines ,Philippines
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SRDA12-4.TBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SRDA12-4.TBT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SRDA12-4.TBT
TVS DIODE 12VWM 25VC 8-SO

TVS DIODE 12VWM 25VC 8-SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SRDA12-4.TBT 1258734-SRDA12-4.TBT SRDA12-4.TBT
Product Name 500W 12V SOIC TVS Protection Diode TVS - TVS - Diodes - SRDA12-4.TBT Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
RoHS Compliant RoHS
Package Tape and Reel 8-SO
Peak Pulse Power 500 watts 500 watts
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data