Semtech Corp. Diode, Tvs, 5V, Unidirectional, Soic-8; Product Range Semtech SRDA05-4

Description
DIODE, TVS, 5V, UNIDIRECTIONAL, SOIC-8; Product Range:RailClamp Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:5V; Clamping Voltage Max:20V; Diode Case Style:SOIC; No. of Pins:8Pins; Minimum Breakdown Voltage:- RoHS Compliant: No
Description
DIODE, TVS, 5V, UNIDIRECTIONAL, SOIC-8; Product Range:RailClamp Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:5V; Clamping Voltage Max:20V; Diode Case Style:SOIC; No. of Pins:8Pins; Minimum Breakdown Voltage:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 5V, Unidirectional, Soic-8; Product Range Semtech - 64T4132 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 5V, Unidirectional, Soic-8; Product Range Semtech
64T4132
Diode, Tvs, 5V, Unidirectional, Soic-8; Product Range Semtech 64T4132
DIODE, TVS, 5V, UNIDIRECTIONAL, SOIC-8; Product Range:RailClamp Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:5V; Clamping Voltage Max:20V; Diode Case Style:SOIC; No. of Pins:8Pins; Minimum Breakdown Voltage:- RoHS Compliant: No

DIODE, TVS, 5V, UNIDIRECTIONAL, SOIC-8; Product Range:RailClamp Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:5V; Clamping Voltage Max:20V; Diode Case Style:SOIC; No. of Pins:8Pins; Minimum Breakdown Voltage:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 64T4132
Product Name Diode, Tvs, 5V, Unidirectional, Soic-8; Product Range Semtech
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1223287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YA862C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6800 volts
View Details
Single Diodes - BAS16J/ZLF-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details