Manufacturer: Semtech Corporation
Win Source Part Number: 1101857-SRDA05-4.TET
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 4
Power Line Protection: Yes
Capacitance @ Frequency: 8pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: 8-SO
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 20V
Peak Pulse Current(Ippm): 25A (8/20μs)
Power Dissipation - Pd: 500W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1101857-SRDA05-4.TET |
| Product Name | TVS - TVS - Diodes - SRDA05-4.TET |
| Package | 8-SO |
| VWM | 5 volts |
| IPPM | 25 amps |
| VC | 20 volts |