Semtech Corp. 70V TVS Protection Diode SR70.TC

Description
Trans Voltage Suppressor Diode, 70V V(RWM), Unidirectional, 4 Element, Silicon, TO-253AA, TO-253, 4 PIN Product overview: SR70.TC from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 70V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SR70.TC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 70V V(RWM), Unidirectional, 4 Element, Silicon, TO-253AA, TO-253, 4 PIN Product overview: SR70.TC from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 70V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SR70.TC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
70V TVS Protection Diode - 144-SR70.TC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
70V TVS Protection Diode
144-SR70.TC
70V TVS Protection Diode 144-SR70.TC
Trans Voltage Suppressor Diode, 70V V(RWM), Unidirectional, 4 Element, Silicon, TO-253AA, TO-253, 4 PIN Product overview: SR70.TC from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 70V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SR70.TC can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 70V V(RWM), Unidirectional, 4 Element, Silicon, TO-253AA, TO-253, 4 PIN Product overview: SR70.TC from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 70V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SR70.TC can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - SR70.TC - 1258646-SR70.TC - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SR70.TC
1258646-SR70.TC
TVS - TVS - Diodes - SR70.TC 1258646-SR70.TC
Manufacturer: Semtech Corporation Win Source Part Number: 1258646-SR70.TC Manufacturer Homepage: www.semtech.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 1258646-SR70.TC
Manufacturer Homepage: www.semtech.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now
Tvs Diode Array, 70V, Sot-143; Clamping Voltage Vc Max Semtech - 56J9091 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 70V, Sot-143; Clamping Voltage Vc Max Semtech
56J9091
Tvs Diode Array, 70V, Sot-143; Clamping Voltage Vc Max Semtech 56J9091
TVS DIODE ARRAY, 70V, SOT-143; Clamping Voltage Vc Max:7V; Diode Case Style:SOT-143; No. of Pins:4Pins; Operating Voltage:-; Power Dissipation Pd:-; Breakdown Voltage Vbr:85V; Capacitance, Cd:3pF; MSL:MSL 1 - Unlimited RoHS Compliant: No

TVS DIODE ARRAY, 70V, SOT-143; Clamping Voltage Vc Max:7V; Diode Case Style:SOT-143; No. of Pins:4Pins; Operating Voltage:-; Power Dissipation Pd:-; Breakdown Voltage Vbr:85V; Capacitance, Cd:3pF; MSL:MSL 1 - Unlimited RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diode Arrays
Product Number 144-SR70.TC 1258646-SR70.TC 56J9091
Product Name 70V TVS Protection Diode TVS - TVS - Diodes - SR70.TC Tvs Diode Array, 70V, Sot-143; Clamping Voltage Vc Max Semtech
Configuration Single
Package Tape and Reel SOT143; SOT-143
Tj -55 C (-67 F)
Diode Type Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes
Unlock Full Specs
to access all available technical data