Semtech Corp. TVS - TVS - Diodes - SR2.8.TC SR2.8.TC

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1258561-SR2.8.TC Manufacturer Homepage: www.semtech.com Alternative Parts (Cross-Reference): CD143A-SR2.8; L15ESDL3V3H4-2; SR2.8.TC; SR2.8; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Imaging, Video & Vision, Portable Devices, Industrial
Request a Quote
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1258561-SR2.8.TC Manufacturer Homepage: www.semtech.com Alternative Parts (Cross-Reference): CD143A-SR2.8; L15ESDL3V3H4-2; SR2.8.TC; SR2.8; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Imaging, Video & Vision, Portable Devices, Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SR2.8.TC - 1258561-SR2.8.TC - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SR2.8.TC
1258561-SR2.8.TC
TVS - TVS - Diodes - SR2.8.TC 1258561-SR2.8.TC
Manufacturer: Semtech Corporation Win Source Part Number: 1258561-SR2.8.TC Manufacturer Homepage: www.semtech.com Alternative Parts (Cross-Reference): CD143A-SR2.8; L15ESDL3V3H4-2; SR2.8.TC; SR2.8; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Imaging, Video & Vision, Portable Devices, Industrial

Manufacturer: Semtech Corporation
Win Source Part Number: 1258561-SR2.8.TC
Manufacturer Homepage: www.semtech.com
Alternative Parts (Cross-Reference): CD143A-SR2.8; L15ESDL3V3H4-2; SR2.8.TC; SR2.8;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Imaging, Video & Vision, Portable Devices, Industrial

Buy Now
200W 2.8V TVS Protection Diode - 144-SR2.8.TC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200W 2.8V TVS Protection Diode
144-SR2.8.TC
200W 2.8V TVS Protection Diode 144-SR2.8.TC
Trans Voltage Suppressor Diode, 200W, 2.8V V(RWM), Unidirectional, 1 Element, Silicon, TO-253AA, TO-253, 4 PIN Product overview: SR2.8.TC from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W, 2.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 200W, 2.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SR2.8.TC can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 200W, 2.8V V(RWM), Unidirectional, 1 Element, Silicon, TO-253AA, TO-253, 4 PIN Product overview: SR2.8.TC from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W, 2.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 200W, 2.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SR2.8.TC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number 1258561-SR2.8.TC 144-SR2.8.TC
Product Name TVS - TVS - Diodes - SR2.8.TC 200W 2.8V TVS Protection Diode
Diode Type Transient Voltage Suppressor Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1221208 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S14422-3025DG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-8)
View Details
Dual voltage regulator diodes - BZB84-B5V6-QR - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: TS865C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7400 volts
View Details