Semtech Corp. Diode, Tvs, Dual, Unidirectional, 5V, Sot143; Clamping Voltage Vc Max Semtech SR05

Description
DIODE, TVS, DUAL, UNIDIRECTIONAL, 5V, SOT143; Clamping Voltage Vc Max:20V; Diode Case Style:SOT-143; No. of Pins:4Pins; Operating Voltage:5V; Power Dissipation Pd:500W; Product Range:RailClamp SR Series; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Datasheet
Description
DIODE, TVS, DUAL, UNIDIRECTIONAL, 5V, SOT143; Clamping Voltage Vc Max:20V; Diode Case Style:SOT-143; No. of Pins:4Pins; Operating Voltage:5V; Power Dissipation Pd:500W; Product Range:RailClamp SR Series; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, Dual, Unidirectional, 5V, Sot143; Clamping Voltage Vc Max Semtech - 64T4135 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Dual, Unidirectional, 5V, Sot143; Clamping Voltage Vc Max Semtech
64T4135
Diode, Tvs, Dual, Unidirectional, 5V, Sot143; Clamping Voltage Vc Max Semtech 64T4135
DIODE, TVS, DUAL, UNIDIRECTIONAL, 5V, SOT143; Clamping Voltage Vc Max:20V; Diode Case Style:SOT-143; No. of Pins:4Pins; Operating Voltage:5V; Power Dissipation Pd:500W; Product Range:RailClamp SR Series; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

DIODE, TVS, DUAL, UNIDIRECTIONAL, 5V, SOT143; Clamping Voltage Vc Max:20V; Diode Case Style:SOT-143; No. of Pins:4Pins; Operating Voltage:5V; Power Dissipation Pd:500W; Product Range:RailClamp SR Series; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 64T4135
Product Name Diode, Tvs, Dual, Unidirectional, 5V, Sot143; Clamping Voltage Vc Max Semtech
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1221185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YA868C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
Dual Schottky barrier diode - 1PS70SB16-QX - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
2 suppliers
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details