Semtech Corp. TVS - TVS - Diodes - SR05.TC SR05.TC

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1258535-SR05.TC Manufacturer Homepage: www.semtech.com RoHS State: Request Verification Alternative Parts (Cross-Reference): CSRS045V0P; PSR05; PSR05-LF-T13; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1258535-SR05.TC Manufacturer Homepage: www.semtech.com RoHS State: Request Verification Alternative Parts (Cross-Reference): CSRS045V0P; PSR05; PSR05-LF-T13; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SR05.TC - 1258535-SR05.TC - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SR05.TC
1258535-SR05.TC
TVS - TVS - Diodes - SR05.TC 1258535-SR05.TC
Manufacturer: Semtech Corporation Win Source Part Number: 1258535-SR05.TC Manufacturer Homepage: www.semtech.com RoHS State: Request Verification Alternative Parts (Cross-Reference): CSRS045V0P; PSR05; PSR05-LF-T13; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 1258535-SR05.TC
Manufacturer Homepage: www.semtech.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): CSRS045V0P; PSR05; PSR05-LF-T13;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now
500W 5V TVS Protection Diode - 144-SR05.TC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500W 5V TVS Protection Diode
144-SR05.TC
500W 5V TVS Protection Diode 144-SR05.TC
Trans Voltage Suppressor Diode, 500W, 5V V(RWM), Unidirectional, 1 Element, Silicon, TO-253AA, SOT-143, 4 PIN Product overview: SR05.TC from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 500W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SR05.TC can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 500W, 5V V(RWM), Unidirectional, 1 Element, Silicon, TO-253AA, SOT-143, 4 PIN Product overview: SR05.TC from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 500W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SR05.TC can be used for catalog matching and distributor lookup.

Supplier's Site
Diode, Tvs, Sot-143; Clamping Voltage Vc Max Semtech - 56J9088 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Sot-143; Clamping Voltage Vc Max Semtech
56J9088
Diode, Tvs, Sot-143; Clamping Voltage Vc Max Semtech 56J9088
DIODE, TVS, SOT-143; Clamping Voltage Vc Max:20V; Diode Case Style:SOT-143; No. of Pins:4Pins; Operating Voltage:5V; Power Dissipation Pd:500W; Product Range:-; Automotive Qualification Standard:-; Breakdown Voltage Vbr:6V RoHS Compliant: No

DIODE, TVS, SOT-143; Clamping Voltage Vc Max:20V; Diode Case Style:SOT-143; No. of Pins:4Pins; Operating Voltage:5V; Power Dissipation Pd:500W; Product Range:-; Automotive Qualification Standard:-; Breakdown Voltage Vbr:6V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 1258535-SR05.TC 144-SR05.TC 56J9088
Product Name TVS - TVS - Diodes - SR05.TC 500W 5V TVS Protection Diode Diode, Tvs, Sot-143; Clamping Voltage Vc Max Semtech
Diode Type Transient Voltage Suppressor Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219432 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S13363-3050NE-16 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Diode Arrays - BAV70W/MIX-ND - DigiKey
Specs
Arrangement Common Catode
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
Rectifier Diodes, Type SBD - Model: YG865C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details