Semtech Corp. RF/IF and RFID - RF Transceiver ICs SMI7336

Description
Win Source Part Number: 1235848-SMI7336 Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx Only Package: Tray Standard Package: 260 Mounting: SMD (SMT) Frequency: 354MHz ~ 870MHz, 2.12GHz ~ 3.48GHz Protocol: WiMAX Voltage - Supply: 1.8V ~ 2.8V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1235848-SMI7336 Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx Only Package: Tray Standard Package: 260 Mounting: SMD (SMT) Frequency: 354MHz ~ 870MHz, 2.12GHz ~ 3.48GHz Protocol: WiMAX Voltage - Supply: 1.8V ~ 2.8V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1235848-SMI7336 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1235848-SMI7336
RF/IF and RFID - RF Transceiver ICs 1235848-SMI7336
Win Source Part Number: 1235848-SMI7336 Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx Only Package: Tray Standard Package: 260 Mounting: SMD (SMT) Frequency: 354MHz ~ 870MHz, 2.12GHz ~ 3.48GHz Protocol: WiMAX Voltage - Supply: 1.8V ~ 2.8V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Product Status: Obsolete

Win Source Part Number: 1235848-SMI7336
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx Only
Package: Tray
Standard Package: 260
Mounting: SMD (SMT)
Frequency: 354MHz ~ 870MHz, 2.12GHz ~ 3.48GHz
Protocol: WiMAX
Voltage - Supply: 1.8V ~ 2.8V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (9x9)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Product Status: Obsolete

Buy Now
Futian, China
RF and Wireless - RF Transceiver ICs
SMI7336
RF and Wireless - RF Transceiver ICs SMI7336
IC RF TXRX 64QFN

IC RF TXRX 64QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1235848-SMI7336 SMI7336
Product Name RF/IF and RFID - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

37 - 48.2 GHz Dual Channel IF Transceiver - AWMF-0196 - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type FCCSP
Features RoHS
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details