Semtech Corp. TVS - TVS - Diodes - SMF3.3.TC SMF3.3.TC

Description
Manufacturer: Semtech Corporation Win Source Part Number: 756687-SMF3.3.TC Manufacturer Homepage: www.semtech.com RoHS State: Request Verification Reference case: SC70-5 Reference Date Code: 05+ Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Semtech Corporation Win Source Part Number: 756687-SMF3.3.TC Manufacturer Homepage: www.semtech.com RoHS State: Request Verification Reference case: SC70-5 Reference Date Code: 05+ Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMF3.3.TC - 756687-SMF3.3.TC - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMF3.3.TC
756687-SMF3.3.TC
TVS - TVS - Diodes - SMF3.3.TC 756687-SMF3.3.TC
Manufacturer: Semtech Corporation Win Source Part Number: 756687-SMF3.3.TC Manufacturer Homepage: www.semtech.com RoHS State: Request Verification Reference case: SC70-5 Reference Date Code: 05+ Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient

Manufacturer: Semtech Corporation
Win Source Part Number: 756687-SMF3.3.TC
Manufacturer Homepage: www.semtech.com
RoHS State: Request Verification
Reference case: SC70-5
Reference Date Code: 05+
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient

Buy Now
40W 3.3V TVS Protection Diode - 144-SMF3.3.TC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40W 3.3V TVS Protection Diode
144-SMF3.3.TC
40W 3.3V TVS Protection Diode 144-SMF3.3.TC
Trans Voltage Suppressor Diode, 40W, 3.3V V(RWM), Unidirectional, 4 Element, Silicon, MO-203AA, SC-70, 5 PIN Product overview: SMF3.3.TC from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40W, 3.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 40W, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF3.3.TC can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 40W, 3.3V V(RWM), Unidirectional, 4 Element, Silicon, MO-203AA, SC-70, 5 PIN Product overview: SMF3.3.TC from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40W, 3.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 40W, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF3.3.TC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number 756687-SMF3.3.TC 144-SMF3.3.TC
Product Name TVS - TVS - Diodes - SMF3.3.TC 40W 3.3V TVS Protection Diode
Diode Type Transient Voltage Suppressor Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - BAT54C,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
8 suppliers
Rectifier Diodes, Type SiC-SBD - Model: FDCP20C65A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details
MPPC (SiPMs) / MPPC arrays - S14420-1525MG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-5)
View Details
Schottky Diodes & Rectifiers - 7384819P - RS Components, Ltd.
Specs
Arrangement Common Anode
Diode Type Schottky
Diode Applications Rectifier; Switching
View Details