Semtech Corp. Electrical Parts - SMF05C SMF05C

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1251744-SMF05C Family Name: SMF05C Manufacturer Homepage: www.semtech.com RoHS State: Request Verification Alternative Parts (Cross-Reference): SMF05C.TC; SMF05C.TG; SMF05C.TCT; Introduction Date: October 02, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Sensing & Instrumentation, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1251744-SMF05C Family Name: SMF05C Manufacturer Homepage: www.semtech.com RoHS State: Request Verification Alternative Parts (Cross-Reference): SMF05C.TC; SMF05C.TG; SMF05C.TCT; Introduction Date: October 02, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Sensing & Instrumentation, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - SMF05C - 1251744-SMF05C - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - SMF05C
1251744-SMF05C
Electrical Parts - SMF05C 1251744-SMF05C
Manufacturer: Semtech Corporation Win Source Part Number: 1251744-SMF05C Family Name: SMF05C Manufacturer Homepage: www.semtech.com RoHS State: Request Verification Alternative Parts (Cross-Reference): SMF05C.TC; SMF05C.TG; SMF05C.TCT; Introduction Date: October 02, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Sensing & Instrumentation, Portable Devices

Manufacturer: Semtech Corporation
Win Source Part Number: 1251744-SMF05C
Family Name: SMF05C
Manufacturer Homepage: www.semtech.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): SMF05C.TC; SMF05C.TG; SMF05C.TCT;
Introduction Date: October 02, 2000
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Sensing & Instrumentation, Portable Devices

Buy Now
Diode, Tvs, 5 Channel, Bi-Directional, 5V, Sc70; Clamping Voltage Vc Max Semtech - 64T4089 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 5 Channel, Bi-Directional, 5V, Sc70; Clamping Voltage Vc Max Semtech
64T4089
Diode, Tvs, 5 Channel, Bi-Directional, 5V, Sc70; Clamping Voltage Vc Max Semtech 64T4089
DIODE, TVS, 5 CHANNEL, BI-DIRECTIONAL, 5V, SC70; Clamping Voltage Vc Max:12.5V; Diode Case Style:SOT-323; No. of Pins:6Pins; Operating Voltage:5V; Power Dissipation Pd:100W; Product Range:SMF Series; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

DIODE, TVS, 5 CHANNEL, BI-DIRECTIONAL, 5V, SC70; Clamping Voltage Vc Max:12.5V; Diode Case Style:SOT-323; No. of Pins:6Pins; Operating Voltage:5V; Power Dissipation Pd:100W; Product Range:SMF Series; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Diode Arrays Diodes
Product Number 1251744-SMF05C 64T4089
Product Name Electrical Parts - SMF05C Diode, Tvs, 5 Channel, Bi-Directional, 5V, Sc70; Clamping Voltage Vc Max Semtech
Diode Type Transient Voltage Suppressor Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG869C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7100 volts
View Details
Diodes, Rectifiers - Arrays - SB07-015C-TB-E - 893602-SB07-015C-TB-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S14161-4050HS-06 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Schottky Diodes & Rectifiers - 8231675P - RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Type Schottky
Diode Applications Rectifier
View Details