TVS Diode Zener Bi-Directional 24V (Max) 43V 8-SOIC T/R
43V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
43V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
43V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
TVS Diode, 300W, 24V, Bidirectional, 7 Ch, SOIC, 50pF Product overview: SMDA24C-7.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 24V, 50pF, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 24V, 50pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA24C-7.TBT can be used for catalog matching and distributor lookup.
TVS DIODE 24VWM 43VC 8-SO
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMDA24C-7.TBT | SMDA24C-7.TBTTR-ND | 144-SMDA24C-7.TBT | SMDA24C-7.TBT |
| Product Name | TVS Diodes | 300W 24V 50pF SOIC TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Life Cycle Stage | Active | |||
| Package | SOIC | "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | 8-SO |
| RoHS Compliant | RoHS | RoHS | RoHS | |
| Configuration | Single | Single | ||
| Peak Pulse Power | 300 watts | 300 watts | 300 watts |