Semtech Corp. SMD 15V 300W SOIC TVS Protection Diode SMDA15CN-5.TBT

Description
Bidirectional TVS Diode, 15V, 300W, 5-Ch, SOIC, Surface Mount Product overview: SMDA15CN-5.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 15V, 300W, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 15V, 300W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA15CN-5.TBT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Bidirectional TVS Diode, 15V, 300W, 5-Ch, SOIC, Surface Mount Product overview: SMDA15CN-5.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 15V, 300W, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 15V, 300W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA15CN-5.TBT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 15V 300W SOIC TVS Protection Diode
144-SMDA15CN-5.TBT
SMD 15V 300W SOIC TVS Protection Diode 144-SMDA15CN-5.TBT
Bidirectional TVS Diode, 15V, 300W, 5-Ch, SOIC, Surface Mount Product overview: SMDA15CN-5.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 15V, 300W, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 15V, 300W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA15CN-5.TBT can be used for catalog matching and distributor lookup.

Bidirectional TVS Diode, 15V, 300W, 5-Ch, SOIC, Surface Mount Product overview: SMDA15CN-5.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 15V, 300W, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 15V, 300W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA15CN-5.TBT can be used for catalog matching and distributor lookup.

Supplier's Site
TVS Diodes - SMDA15CN-5.TBTCT-ND - DigiKey
Thief River Falls, MN, United States
30V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

30V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
TVS Diodes - SMDA15CN-5.TBTTR-ND - DigiKey
Thief River Falls, MN, United States
30V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

30V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
TVS - TVS - Diodes - SMDA15CN-5.TBT - 1098169-SMDA15CN-5.TBT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMDA15CN-5.TBT
1098169-SMDA15CN-5.TBT
TVS - TVS - Diodes - SMDA15CN-5.TBT 1098169-SMDA15CN-5.TBT
Manufacturer: Semtech Corporation Win Source Part Number: 1098169-SMDA15CN-5.T BT Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 5 Capacitance @ Frequency: 75pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: 8-SO STAND-OFF Voltage (Vwm): 15V (Max) Minimum Breakdown Voltage: 16.7V Max Clamping Voltage: 30V Peak Pulse Current(Ippm): 10A (8/20μs) Power Dissipation - Pd: 300W Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 1098169-SMDA15CN-5.TBT
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 5
Capacitance @ Frequency: 75pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: 8-SO
STAND-OFF Voltage (Vwm): 15V (Max)
Minimum Breakdown Voltage: 16.7V
Max Clamping Voltage: 30V
Peak Pulse Current(Ippm): 10A (8/20μs)
Power Dissipation - Pd: 300W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tvs Diode Array, 300W, 15V, Soic, Full Reel; Clamping Voltage Vc Max Semtech - 37K8447 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 300W, 15V, Soic, Full Reel; Clamping Voltage Vc Max Semtech
37K8447
Tvs Diode Array, 300W, 15V, Soic, Full Reel; Clamping Voltage Vc Max Semtech 37K8447
TVS DIODE ARRAY, 300W, 15V, SOIC, FULL REEL; Clamping Voltage Vc Max:30V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:15V; Power Dissipation Pd:300W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

TVS DIODE ARRAY, 300W, 15V, SOIC, FULL REEL; Clamping Voltage Vc Max:30V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:15V; Power Dissipation Pd:300W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMDA15CN-5.TBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMDA15CN-5.TBT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMDA15CN-5.TBT
TVS DIODE 15VWM 30VC 8-SO

TVS DIODE 15VWM 30VC 8-SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMDA15CN-5.TBT SMDA15CN-5.TBTCT-ND 1098169-SMDA15CN-5.TBT 37K8447 SMDA15CN-5.TBT
Product Name SMD 15V 300W SOIC TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SMDA15CN-5.TBT Tvs Diode Array, 300W, 15V, Soic, Full Reel; Clamping Voltage Vc Max Semtech Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS
Package Tape and Reel "8-SOIC (0.154"", 3.90mm Width)" 8-SO SOIC 8-SO
Peak Pulse Power 300 watts 300 watts 300 watts
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data