The SMDAxxC series TVS diode array, specifically the part number 58K9956, is designed for bidirectional protection of sensitive electronic components against ESD, lightning, and other transient voltage events. It can protect up to four data or I/O lines and operates at a reverse standoff voltage of 15V, with a maximum clamping voltage of 30V. The device is housed in a low-profile SO-8 package, making it suitable for space-constrained applications.
This TVS array meets the ESD immunity requirements of IEC 61000-4-2, level 4, capable of withstanding ±15kV for air discharge and ±8kV for contact discharge. It also provides protection against electrical fast transients (EFT) and lightning strikes, with specified ratings of 40A (5/50ns) and 12A (8/20µs), respectively. The device features low leakage current and solid-state silicon avalanche technology, ensuring no degradation over time.
Applications include microprocessor-based
TVS Diode, 300W, 15V Bidirectional, SOIC, 75pF Product overview: SMDA15C.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 15V, 75pF, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 15V, 75pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA15C.TBT can be used for catalog matching and distributor lookup.
30V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
30V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
30V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
300W 15V 4-Line TVS Array, Bidirectional
300W 15V 4-Line TVS Array, Bidirectional
300W 15V 4-Line TVS Array, Bidirectional
TVS Diode Zener Bi-Directional 15V (Max) 30V 8-SOIC T/R
TVS DIODE 15VWM 30VC 8-SO
TVS DIODE 15VWM 30VC 8-SO
TVS DIODE ARRAY, 300W, 15V, SOIC; Product Range:SMDAC Series; TVS Polarity:Bidirection
TVS DIODE ARRAY, 300W, 15V, SOIC; Product Range:SMDAC Series; TVS Polarity:Bidirection
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diode Arrays | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | 144-SMDA15C.TBT | SMDA15C.TBTCT-ND | 6910833 | 6910833P | SMDA15C.TBT | SMDA15C.TBT | SMDA15C.TBT | 37K8443 |
| Product Name | 300W 15V 75pF SOIC TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode Array, 300W, 15V, Soic; Product Range Semtech | |
| Configuration | Single | Single | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Package | Tape and Reel | "8-SOIC (0.154"", 3.90mm Width)" | Soic | SOIC | SOIC | 8-SO | 8-SOIC (0.154", 3.90mm Width) | SOIC |
| Peak Pulse Power | 300 watts | 300 watts | 300 watts | 300 watts | ||||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |