TVS Diode Zener Bi-Directional 15V (Max) 24V 14-SOIC T/R
24V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
24V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
24V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
TVS Diode, 300W, 15V, Bidirectional, 8-Ch, SO, 75pF Product overview: SMDA15C-8.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 15V, 75pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 15V, 75pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA15C-8.TBT can be used for catalog matching and distributor lookup.
TVS DIODE 15VWM 24VC 14SO
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMDA15C-8.TBT | SMDA15C-8.TBTDKR-ND | 144-SMDA15C-8.TBT | SMDA15C-8.TBT |
| Product Name | TVS Diodes | 300W 15V 75pF TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Life Cycle Stage | Active | |||
| Package | SOIC | "14-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | 14-SOIC |
| RoHS Compliant | RoHS | RoHS | ||
| Configuration | Single | Single | ||
| Peak Pulse Power | 300 watts | 300 watts | 300 watts |