Win Source Part Number: 989248-SMDA15C-7.TBT
Category: Circuit Protection>TVS - Diodes
Series: SMDAC-7
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 500
Mounting: SMD (SMT)
Bidirectional Channels: 7
Voltage - Reverse Standoff (Typ): 15V (Max)
Voltage - Breakdown (Min): 16.7V
Voltage - Clamping (Max) @ Ipp: 24V
Power - Peak Pulse: 300W
Power Line Protection: No
Capacitance @ Frequency: 75pF @ 1MHz
Current - Peak Pulse (10/1000µs): 10A (8/20µs)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Other Names: SMDA15C-7.TBTDKR,SMD
Base Product Number: SMDA15
Product Status: Obsolete
24V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
TVS DIODE ARRAY, 300W, 15V, SOIC, FULL REEL; TVS Polarity:Bidirection
TVS DIODE 15VWM 24VC 8-SO
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 989248-SMDA15C-7.TBT | SMDA15C-7.TBTTR-ND | 37K8445 | SMDA15C-7.TBT |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | Tvs Diode Array, 300W, 15V, Soic, Full Reel; Tvs Polarity Semtech | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | 8-SOIC (0.154", 3.90mm Width) | "8-SOIC (0.154"", 3.90mm Width)" | SOIC | 8-SOIC |
| Peak Pulse Power | 300 watts | 300 watts | 300 watts | |
| VC | 24 volts | 24 volts | 24 volts | |
| VBR | 16.7 volts | 16.7 volts | 16.7 volts | |
| CT | 75 pF |