24V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
TVS Diode, 300W, 15V Bidirectional, SOIC, 75pF Product overview: SMDA15C-5.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 15V, 75pF, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 15V, 75pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA15C-5.TBT can be used for catalog matching and distributor lookup.
TVS DIODE 15VWM 24VC 8-SO
TVS DIODE ARRAY, 300W, 15V, SOIC; Clamping Voltage Vc Max:24V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:15V; Power Dissipation Pd:300W; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:75pF RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | SMDA15C-5.TBTTR-ND | 144-SMDA15C-5.TBT | SMDA15C-5.TBT | 37K8444 |
| Product Name | TVS Diodes | 300W 15V 75pF SOIC TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode Array, 300W, 15V, Soic; Clamping Voltage Vc Max Semtech |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |
| Package | "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | 8-SO | SOIC |
| Peak Pulse Power | 300 watts | 300 watts | 300 watts | |
| VC | 24 volts | 24 volts |