Semtech Corp. TVS Diodes SMDA15.TBT

Description
30V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
Request a Quote Datasheet
Description
30V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMDA15.TBTTR-ND - DigiKey
Thief River Falls, MN, United States
30V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

30V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
Singapore, Singapore
SMD 300W 15V SOIC TVS Protection Diode
144-SMDA15.TBT
SMD 300W 15V SOIC TVS Protection Diode 144-SMDA15.TBT
Unidirectional TVS Diode, 300W, 15V, 4-Ch, SOIC, Surface Mount Product overview: SMDA15.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 300W, 15V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 300W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA15.TBT can be used for catalog matching and distributor lookup.

Unidirectional TVS Diode, 300W, 15V, 4-Ch, SOIC, Surface Mount Product overview: SMDA15.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 300W, 15V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 300W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA15.TBT can be used for catalog matching and distributor lookup.

Supplier's Site
Tvs Diode Array, 300W, 15V, Soic, Full Reel; Clamping Voltage Vc Max Semtech - 37K8442 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 300W, 15V, Soic, Full Reel; Clamping Voltage Vc Max Semtech
37K8442
Tvs Diode Array, 300W, 15V, Soic, Full Reel; Clamping Voltage Vc Max Semtech 37K8442
TVS DIODE ARRAY, 300W, 15V, SOIC, FULL REEL; Clamping Voltage Vc Max:30V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:15V; Power Dissipation Pd:300W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

TVS DIODE ARRAY, 300W, 15V, SOIC, FULL REEL; Clamping Voltage Vc Max:30V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:15V; Power Dissipation Pd:300W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMDA15.TBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMDA15.TBT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMDA15.TBT
TVS DIODE 15VWM 30VC 8-SO

TVS DIODE 15VWM 30VC 8-SO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number SMDA15.TBTTR-ND 144-SMDA15.TBT 37K8442 SMDA15.TBT
Product Name TVS Diodes SMD 300W 15V SOIC TVS Protection Diode Tvs Diode Array, 300W, 15V, Soic, Full Reel; Clamping Voltage Vc Max Semtech Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS
Package "8-SOIC (0.154"", 3.90mm Width)" Tape and Reel SOIC 8-SO
Peak Pulse Power 300 watts 300 watts 300 watts
VC 30 volts 30 volts
Unlock Full Specs
to access all available technical data