Manufacturer: Semtech Corporation
Win Source Part Number: 1251683-SMDA12C
Manufacturer Homepage: www.semtech.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Sensing & Instrumentation, Industrial
TVS DIODE ARRAY, 300W, 12V, SOIC; Product Range:SMDAC Series; TVS Polarity:Unidirectio
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Diode Arrays | Diode Arrays |
| Product Number | 1251683-SMDA12C | 56J8121 |
| Product Name | TVS - TVS - Diodes - SMDA12C | Tvs Diode Array, 300W, 12V, Soic; Product Range Semtech |
| Diode Type | Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes |