Bidirectional TVS Diode, 300W, 12V, SOIC, 120pF Product overview: SMDA12C.T from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 12V, 120pF, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 12V, 120pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA12C.T can be used for catalog matching and distributor lookup.
24V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
Manufacturer: Semtech Corporation
Win Source Part Number: 1251684-SMDA12C.T
Manufacturer Homepage: www.semtech.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
TVS DIODE 12VWM 24VC 8-SO
SEMTECH SMDA12C.T TVS DIODE ARRAY, 300W, 12V, SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | 144-SMDA12C.T | SMDA12C.T-ND | 1251684-SMDA12C.T | SMDA12C.T | 684-SMDA12C.T |
| Product Name | 300W 12V 120pF SOIC TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - SMDA12C.T | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | SEMTECH SMDA12C.T TVS DIODE ARRAY, 300W, 12V, SOIC |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Package | Rail/Tube | "8-SOIC (0.154"", 3.90mm Width)" | 8-SO | 8-SOIC (0.154, 3.90mm Width) | |
| Peak Pulse Power | 300 watts | 300 watts | 300 watts | ||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |