19V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
19V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
19V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Trans Voltage Suppressor Diode, 300W, 12V V(RWM), Bidirectional, 10 Element, Silicon, MS-012AB, HALOGEN FREE AND ROHS COMPLIANT, SOP-14 Product overview: SMDA12C-8.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300W, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 300W, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA12C-8.TBT can be used for catalog matching and distributor lookup.
TVS DIODE 12VWM 19VC 14SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMDA12C-8.TBTDKR-ND | 144-SMDA12C-8.TBT | SMDA12C-8.TBT |
| Product Name | TVS Diodes | 300W 12V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| RoHS Compliant | RoHS | RoHS | |
| Package | "14-SOIC (0.154"", 3.90mm Width)" | 14-SOIC | |
| Peak Pulse Power | 300 watts | 300 watts |