Semtech Corp. TVS Diodes SMDA12C-7.TBT

Description
19V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
Request a Quote Datasheet
Description
19V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMDA12C-7.TBTTR-ND - DigiKey
Thief River Falls, MN, United States
19V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

19V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
TVS Diodes - SMDA12C-7.TBTDKR-ND - DigiKey
Thief River Falls, MN, United States
19V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

19V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
TVS Diodes - SMDA12C-7.TBTCT-ND - DigiKey
Thief River Falls, MN, United States
19V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

19V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
Singapore, Singapore
300W 12V SOIC TVS Protection Diode
144-SMDA12C-7.TBT
300W 12V SOIC TVS Protection Diode 144-SMDA12C-7.TBT
TVS Diode, 300W, 12V, Bidirectional, 7 Ch, SOIC Product overview: SMDA12C-7.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 12V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 12V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA12C-7.TBT can be used for catalog matching and distributor lookup.

TVS Diode, 300W, 12V, Bidirectional, 7 Ch, SOIC Product overview: SMDA12C-7.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 12V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 12V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA12C-7.TBT can be used for catalog matching and distributor lookup.

Supplier's Site
 - SMDA12C-7.TBT - Rochester Electronics
Newburyport, MA, United States
TVS Diode Zener Bi-Directional 12V (Max) 19V 8-SOIC T/R

TVS Diode Zener Bi-Directional 12V (Max) 19V 8-SOIC T/R

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMDA12C-7.TBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMDA12C-7.TBT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMDA12C-7.TBT
TVS DIODE 12VWM 19VC 8-SO

TVS DIODE 12VWM 19VC 8-SO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Zener Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number SMDA12C-7.TBTTR-ND 144-SMDA12C-7.TBT SMDA12C-7.TBT SMDA12C-7.TBT
Product Name TVS Diodes 300W 12V SOIC TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package "8-SOIC (0.154"", 3.90mm Width)" Tape and Reel SOIC 8-SO
Peak Pulse Power 300 watts 300 watts 300 watts
VC 19 volts 19 volts
VBR 13.3 volts 13.3 volts
Unlock Full Specs
to access all available technical data