The Tvs Diode Array, part number 58K9954, is designed for transient voltage suppression, providing protection for sensitive electronic components against ESD, lightning, and other voltage-induced transients. This unidirectional device operates at a reverse standoff voltage of 12V and features a maximum clamping voltage of 24V. It is housed in a low-profile SOIC package, allowing for the protection of up to four data or I/O lines simultaneously. The device meets the ESD immunity requirements of IEC 61000-4-2, level 4, withstanding ±15kV for air discharge and ±8kV for contact discharge. It is suitable for applications including microprocessor-based
TVS Diode, 300W, 12V Unidirectional, 4-Ch, SOIC Product overview: SMDA12.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 12V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 12V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA12.TBT can be used for catalog matching and distributor lookup.
24V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
24V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
24V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
TVS DIODE 12VWM 24VC 8-SO
TVS DIODE ARRAY, 300W, 12V, SOIC; Product Range:SMDA Series; TVS Polarity:Unidirectio
TVS DIODE ARRAY, 300W, 12V, SOIC, FULL REEL; Product Range:SMDA Series; TVS Polarity:Unidirectio
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | 144-SMDA12.TBT | SMDA12.TBTCT-ND | SMDA12.TBT | 37K8437 |
| Product Name | 300W 12V SOIC TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode Array, 300W, 12V, Soic; Product Range Semtech |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | RoHS | ||
| Package | Tape and Reel | "8-SOIC (0.154"", 3.90mm Width)" | 8-SO | SOIC |
| Peak Pulse Power | 300 watts | 300 watts | 300 watts | |
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |