Trans Voltage Suppressor Diode, 300W, 5V V(RWM), Bidirectional, 10 Element, Silicon, MS-012AB, SOP-14 Product overview: SMDA05C-8.TB from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 300W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA05C-8.TB can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 1251678-SMDA05C-8.TB
Manufacturer Homepage: www.semtech.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | 144-SMDA05C-8.TB | 1251678-SMDA05C-8.TB |
| Product Name | 300W 5V TVS Protection Diode | TVS - TVS - Diodes - SMDA05C-8.TB |
| Configuration | Single |