Bidirectional TVS Diode, 300W, 5V VRWM, 7-Ch, SOIC Product overview: SMDA05C-7.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 5V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 5V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA05C-7.TBT can be used for catalog matching and distributor lookup.
9.8V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
9.8V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
9.8V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
TVS DIODE 5VWM 9.8VC 8-SO
TVS DIODE 5VWM 9.8VC 8-SO
TVS DIODE ARRAY, 300W, 5V, SOIC; Product Range:SMDAC-7 Series; TVS Polarity:Bidirection
TVS DIODE ARRAY, 300W, 5V, SOIC, FULL REEL; Product Range:SMDAC-7 Series; TVS Polarity:Bidirection
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diode Arrays |
| Product Number | 144-SMDA05C-7.TBT | SMDA05C-7.TBTTR-ND | SMDA05C-7.TBT | SMDA05C-7.TBT | 37K8434 | 29X2723 |
| Product Name | 300W 5V SOIC TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode Array, 300W, 5V, Soic; Product Range Semtech | Tvs Diode Array, 300W, 5V, Soic, Full Reel; Product Range Semtech |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | Tape and Reel | "8-SOIC (0.154"", 3.90mm Width)" | 8-SO | 8-SOIC (0.154", 3.90mm Width) | SOIC | SOIC |
| Peak Pulse Power | 300 watts | 300 watts | 300 watts | 300 watts | ||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |