11V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
11V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
11V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
TVS Diode, 300W, 5V, Unidirectional, 4-Ch, SOIC, SMDA Product overview: SMDA05.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 5V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 5V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA05.TBT can be used for catalog matching and distributor lookup.
TVS Diode Zener Uni-Directional 5V (Max) 11V 8-SOIC T/R
TVS DIODE 5VWM 11VC 8-SO
TVS DIODE ARRAY, 300W, 5V, SOIC; Product Range:SMDA Series; TVS Polarity:Unidirectio
TVS DIODE ARRAY, 300W, 5V, SOIC, FULL REEL; Product Range:SMDA Series; TVS Polarity:Unidirectio
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | SMDA05.TBTTR-ND | 144-SMDA05.TBT | SMDA05.TBT | SMDA05.TBT | SMDA05.TBT | 37K8430 |
| Product Name | TVS Diodes | 300W 5V SOIC TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode Array, 300W, 5V, Soic; Product Range Semtech | |
| Configuration | Single | Single | ||||
| Package | "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | SOIC | 8-SOIC (0.154", 3.90mm Width) | 8-SO | SOIC |
| Peak Pulse Power | 300 watts | 300 watts | 300 watts | 300 watts | ||
| VC | 11 volts | 11 volts | 11 volts | |||
| VBR | 6 volts | 6 volts | 6 volts |