Semtech Corp. 300W 5V SOIC TVS Protection Diode SMDA05-6.TBT

Description
TVS Diode, 300W, 5V, Unidirectional, 6-Ch, SOIC Product overview: SMDA05-6.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 5V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 5V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA05-6.TBT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode, 300W, 5V, Unidirectional, 6-Ch, SOIC Product overview: SMDA05-6.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 5V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 5V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA05-6.TBT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300W 5V SOIC TVS Protection Diode
144-SMDA05-6.TBT
300W 5V SOIC TVS Protection Diode 144-SMDA05-6.TBT
TVS Diode, 300W, 5V, Unidirectional, 6-Ch, SOIC Product overview: SMDA05-6.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 5V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 5V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA05-6.TBT can be used for catalog matching and distributor lookup.

TVS Diode, 300W, 5V, Unidirectional, 6-Ch, SOIC Product overview: SMDA05-6.TBT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 5V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 5V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA05-6.TBT can be used for catalog matching and distributor lookup.

Supplier's Site
 - SMDA05-6.TBT - Rochester Electronics
Newburyport, MA, United States
TVS Diode Zener Uni-Directional 5V (Max) 11V 8-SOIC T/R

TVS Diode Zener Uni-Directional 5V (Max) 11V 8-SOIC T/R

Supplier's Site Datasheet
TVS Diodes - SMDA05-6.TBTDKR-ND - DigiKey
Thief River Falls, MN, United States
11V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

11V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
TVS Diodes - SMDA05-6.TBTCT-ND - DigiKey
Thief River Falls, MN, United States
11V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

11V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
TVS Diodes - SMDA05-6.TBTTR-ND - DigiKey
Thief River Falls, MN, United States
11V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

11V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
TVS - TVS - Diodes - SMDA05-6.TBT - 1098167-SMDA05-6.TBT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMDA05-6.TBT
1098167-SMDA05-6.TBT
TVS - TVS - Diodes - SMDA05-6.TBT 1098167-SMDA05-6.TBT
Manufacturer: Semtech Corporation Win Source Part Number: 1098167-SMDA05-6.TBT Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 6 Capacitance @ Frequency: 400pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: 8-SO STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 6V Max Clamping Voltage: 11V Peak Pulse Current(Ippm): 17A (8/20μs) Power Dissipation - Pd: 300W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Sensing & Instrumentation, Industrial

Manufacturer: Semtech Corporation
Win Source Part Number: 1098167-SMDA05-6.TBT
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 6
Capacitance @ Frequency: 400pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: 8-SO
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 11V
Peak Pulse Current(Ippm): 17A (8/20μs)
Power Dissipation - Pd: 300W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Sensing & Instrumentation, Industrial

Buy Now Datasheet
Tvs Diode Array, 300W, 5V, Soic; Product Range Semtech - 37K8431 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 300W, 5V, Soic; Product Range Semtech
37K8431
Tvs Diode Array, 300W, 5V, Soic; Product Range Semtech 37K8431
TVS DIODE ARRAY, 300W, 5V, SOIC; Product Range:SMDA Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:5V; Clamping Voltage Max:11V; Diode Case Style:SOIC; No. of Pins:8Pins; Minimum Breakdown Voltage:6V; Qualification:- RoHS Compliant: Yes

TVS DIODE ARRAY, 300W, 5V, SOIC; Product Range:SMDA Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:5V; Clamping Voltage Max:11V; Diode Case Style:SOIC; No. of Pins:8Pins; Minimum Breakdown Voltage:6V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode Array, 300W, 5V, Soic, Full Reel; Product Range Semtech - 29X2719 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 300W, 5V, Soic, Full Reel; Product Range Semtech
29X2719
Tvs Diode Array, 300W, 5V, Soic, Full Reel; Product Range Semtech 29X2719
TVS DIODE ARRAY, 300W, 5V, SOIC, FULL REEL; Product Range:SMDA Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:5V; Clamping Voltage Max:11V; Diode Case Style:SOIC; No. of Pins:8Pins; Minimum Breakdown Voltage:6V RoHS Compliant: Yes

TVS DIODE ARRAY, 300W, 5V, SOIC, FULL REEL; Product Range:SMDA Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:5V; Clamping Voltage Max:11V; Diode Case Style:SOIC; No. of Pins:8Pins; Minimum Breakdown Voltage:6V RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMDA05-6.TBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMDA05-6.TBT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMDA05-6.TBT
TVS DIODE 5VWM 11VC 8-SO

TVS DIODE 5VWM 11VC 8-SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMDA05-6.TBT SMDA05-6.TBT SMDA05-6.TBTDKR-ND 1098167-SMDA05-6.TBT 37K8431 SMDA05-6.TBT
Product Name 300W 5V SOIC TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SMDA05-6.TBT Tvs Diode Array, 300W, 5V, Soic; Product Range Semtech Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS
Package Tape and Reel SOIC "8-SOIC (0.154"", 3.90mm Width)" 8-SO SOIC 8-SO
Peak Pulse Power 300 watts 300 watts 300 watts
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data