Semtech Corp. TVS - TVS - Diodes - SMDA05-6.TB SMDA05-6.TB

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1251672-SMDA05-6.TB Manufacturer Homepage: www.semtech.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Sensing & Instrumentation, Industrial
Request a Quote
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1251672-SMDA05-6.TB Manufacturer Homepage: www.semtech.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Sensing & Instrumentation, Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMDA05-6.TB - 1251672-SMDA05-6.TB - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMDA05-6.TB
1251672-SMDA05-6.TB
TVS - TVS - Diodes - SMDA05-6.TB 1251672-SMDA05-6.TB
Manufacturer: Semtech Corporation Win Source Part Number: 1251672-SMDA05-6.TB Manufacturer Homepage: www.semtech.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Sensing & Instrumentation, Industrial

Manufacturer: Semtech Corporation
Win Source Part Number: 1251672-SMDA05-6.TB
Manufacturer Homepage: www.semtech.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Sensing & Instrumentation, Industrial

Buy Now
300W 5V TVS Protection Diode - 144-SMDA05-6.TB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300W 5V TVS Protection Diode
144-SMDA05-6.TB
300W 5V TVS Protection Diode 144-SMDA05-6.TB
Trans Voltage Suppressor Diode, 300W, 5V V(RWM), Unidirectional, 6 Element, Silicon, MS-012AA, SOP-8 Product overview: SMDA05-6.TB from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 300W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA05-6.TB can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 300W, 5V V(RWM), Unidirectional, 6 Element, Silicon, MS-012AA, SOP-8 Product overview: SMDA05-6.TB from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 300W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA05-6.TB can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number 1251672-SMDA05-6.TB 144-SMDA05-6.TB
Product Name TVS - TVS - Diodes - SMDA05-6.TB 300W 5V TVS Protection Diode
Diode Type Transient Voltage Suppressor Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1223235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT143; Sot-143
View Details
MPPC (SiPMs) / MPPC arrays - S13361-3050AE-04 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
40 V, 200 mA Schottky barrier dual diode - BAT854SW,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
8 suppliers
Rectifier Diodes, Type SBD - Model: YA868C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details