Semtech Corp. 400W 12V SOT-23 TVS Protection Diode SM712.TC

Description
Trans Voltage Suppressor Diode, 400W, 12V V(RWM), Unidirectional, 4 Element, Silicon, SOT-23, 3 PIN Product overview: SM712.TC from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 12V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 12V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM712.TC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 400W, 12V V(RWM), Unidirectional, 4 Element, Silicon, SOT-23, 3 PIN Product overview: SM712.TC from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 12V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 12V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM712.TC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400W 12V SOT-23 TVS Protection Diode - 144-SM712.TC - ERSAELECTRONICS PTE. LTD.
Singapore
400W 12V SOT-23 TVS Protection Diode
144-SM712.TC
400W 12V SOT-23 TVS Protection Diode 144-SM712.TC
Trans Voltage Suppressor Diode, 400W, 12V V(RWM), Unidirectional, 4 Element, Silicon, SOT-23, 3 PIN Product overview: SM712.TC from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 12V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 12V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM712.TC can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 400W, 12V V(RWM), Unidirectional, 4 Element, Silicon, SOT-23, 3 PIN Product overview: SM712.TC from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 12V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 12V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM712.TC can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - SM712.TC - 1251099-SM712.TC - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM712.TC
1251099-SM712.TC
TVS - TVS - Diodes - SM712.TC 1251099-SM712.TC
Manufacturer: Semtech Corporation Win Source Part Number: 1251099-SM712.TC Manufacturer Homepage: www.semtech.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 1251099-SM712.TC
Manufacturer Homepage: www.semtech.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
Tvs Diode Array, 400W, 12V, Sot-23; Clamping Voltage Vc Max Semtech - 56J9076 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 400W, 12V, Sot-23; Clamping Voltage Vc Max Semtech
56J9076
Tvs Diode Array, 400W, 12V, Sot-23; Clamping Voltage Vc Max Semtech 56J9076
TVS DIODE ARRAY, 400W, 12V, SOT-23; Clamping Voltage Vc Max:26V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:400W; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:45pF RoHS Compliant: No

TVS DIODE ARRAY, 400W, 12V, SOT-23; Clamping Voltage Vc Max:26V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:400W; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:45pF RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays
Product Number 144-SM712.TC 1251099-SM712.TC 56J9076
Product Name 400W 12V SOT-23 TVS Protection Diode TVS - TVS - Diodes - SM712.TC Tvs Diode Array, 400W, 12V, Sot-23; Clamping Voltage Vc Max Semtech
Configuration Single
Package Tape and Reel SOT23; SOT-23
Tj -55 C (-67 F)
Unlock Full Specs
to access all available technical data