Semtech Corp. RF/IF and RFID - RF Transceiver Modules and Modems SM1231E915A

Description
Win Source Part Number: 1235686-SM1231E915A Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Frequency: 915MHz Data Rate: 300kbps Antenna Type: Antenna Not Included Power - Output: 17dBm Sensitivity: -120dBm Current - Receiving: 16mA Utilized IC / Part: SX1231 RF Family/Standard: General ISM < 1GHz Modulation: FSK, GFSK, GMSK, MSK, OOK Serial Interfaces: SPI Current - Transmitting: 16mA ~ 95mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A002A1 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Semtech Corporation Base Product Number: SM123 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1235686-SM1231E915A Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Frequency: 915MHz Data Rate: 300kbps Antenna Type: Antenna Not Included Power - Output: 17dBm Sensitivity: -120dBm Current - Receiving: 16mA Utilized IC / Part: SX1231 RF Family/Standard: General ISM < 1GHz Modulation: FSK, GFSK, GMSK, MSK, OOK Serial Interfaces: SPI Current - Transmitting: 16mA ~ 95mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A002A1 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Semtech Corporation Base Product Number: SM123 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 1235686-SM1231E915A - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1235686-SM1231E915A
RF/IF and RFID - RF Transceiver Modules and Modems 1235686-SM1231E915A
Win Source Part Number: 1235686-SM1231E915A Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Frequency: 915MHz Data Rate: 300kbps Antenna Type: Antenna Not Included Power - Output: 17dBm Sensitivity: -120dBm Current - Receiving: 16mA Utilized IC / Part: SX1231 RF Family/Standard: General ISM < 1GHz Modulation: FSK, GFSK, GMSK, MSK, OOK Serial Interfaces: SPI Current - Transmitting: 16mA ~ 95mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A002A1 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Semtech Corporation Base Product Number: SM123 Product Status: Obsolete

Win Source Part Number: 1235686-SM1231E915A
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 915MHz
Data Rate: 300kbps
Antenna Type: Antenna Not Included
Power - Output: 17dBm
Sensitivity: -120dBm
Current - Receiving: 16mA
Utilized IC / Part: SX1231
RF Family/Standard: General ISM < 1GHz
Modulation: FSK, GFSK, GMSK, MSK, OOK
Serial Interfaces: SPI
Current - Transmitting: 16mA ~ 95mA
Voltage - Supply: 1.8V ~ 3.6V
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A002A1
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Semtech Corporation
Base Product Number: SM123
Product Status: Obsolete

Buy Now Datasheet
RF Transceiver Modules and Modems - SM1231E915A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
SM1231E915A
RF Transceiver Modules and Modems SM1231E915A
General ISM < 1GHz Transceiver Module 915MHz Antenna Not Included Surface Mount

General ISM < 1GHz Transceiver Module 915MHz Antenna Not Included Surface Mount

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers
Product Number 1235686-SM1231E915A SM1231E915A
Product Name RF/IF and RFID - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 915 MHz 915 MHz
Sensitivity -120 dBm -120 dBm
Output Power 17 dBm 17 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2251585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
802.11ac Dual-Band 2Tx2R WiFi + Bluetooth v4.2 USB Combo Module - IGX-UACF1-9379b7-BT - Intelligraphics, Inc.
Specs
RF Modulation FHSS, GFSK, DPSK, DQPSK
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Operating Frequency 2400 to 5845 MHz
View Details