Semtech Corp. TVS - TVS - Diodes - SM05.TC SM05.TC

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1250756-SM05.TC Manufacturer Homepage: www.semtech.com RoHS State: Request Verification Alternative Parts (Cross-Reference): MMBZ6V8AL-7-F; SM05.TG; SM05.TC; PESD5V0X1BT/DG,215; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Automation & Process Control, Portable Devices, Industrial
Request a Quote
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1250756-SM05.TC Manufacturer Homepage: www.semtech.com RoHS State: Request Verification Alternative Parts (Cross-Reference): MMBZ6V8AL-7-F; SM05.TG; SM05.TC; PESD5V0X1BT/DG,215; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Automation & Process Control, Portable Devices, Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SM05.TC - 1250756-SM05.TC - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM05.TC
1250756-SM05.TC
TVS - TVS - Diodes - SM05.TC 1250756-SM05.TC
Manufacturer: Semtech Corporation Win Source Part Number: 1250756-SM05.TC Manufacturer Homepage: www.semtech.com RoHS State: Request Verification Alternative Parts (Cross-Reference): MMBZ6V8AL-7-F; SM05.TG; SM05.TC; PESD5V0X1BT/DG,215; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Automation & Process Control, Portable Devices, Industrial

Manufacturer: Semtech Corporation
Win Source Part Number: 1250756-SM05.TC
Manufacturer Homepage: www.semtech.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): MMBZ6V8AL-7-F; SM05.TG; SM05.TC; PESD5V0X1BT/DG,215;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Automation & Process Control, Portable Devices, Industrial

Buy Now
300W 5V SOT-23 TVS Protection Diode - 144-SM05.TC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300W 5V SOT-23 TVS Protection Diode
144-SM05.TC
300W 5V SOT-23 TVS Protection Diode 144-SM05.TC
Trans Voltage Suppressor Diode, 300W, 5V V(RWM), Unidirectional, 2 Element, Silicon, SOT-23, 3 PIN Product overview: SM05.TC from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300W, 5V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 300W, 5V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM05.TC can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 300W, 5V V(RWM), Unidirectional, 2 Element, Silicon, SOT-23, 3 PIN Product overview: SM05.TC from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300W, 5V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 300W, 5V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM05.TC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number 1250756-SM05.TC 144-SM05.TC
Product Name TVS - TVS - Diodes - SM05.TC 300W 5V SOT-23 TVS Protection Diode
Diode Type Transient Voltage Suppressor Diodes
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 7514969P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Anode
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YA862C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6800 volts
View Details
General purpose double switching diode - BAS35,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
VF 750 to 0.7500 volts
View Details
6 suppliers
Diodes, Rectifiers - Arrays - HSM88ASTR-E - 844890-HSM88ASTR-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details