Semtech Corp. OEM Parts - OEM Parts ( S ) - SLVU2.8-4.TE SLVU2.8-4.TE

Description
Manufacturer: Semtech Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959464-SLVU2.8-4.TE Length: 5 mm Mounting: SMD (SMT) Clamping Voltage: 15 V Leakage Current: 1 µA Direction: Bidirectional Number of Pins: 8 Working Voltage: 2.8 V Categories: OEM Parts( S ) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 4 mm RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Dual
Request a Quote
Description
Manufacturer: Semtech Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959464-SLVU2.8-4.TE Length: 5 mm Mounting: SMD (SMT) Clamping Voltage: 15 V Leakage Current: 1 µA Direction: Bidirectional Number of Pins: 8 Working Voltage: 2.8 V Categories: OEM Parts( S ) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 4 mm RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Dual
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SLVU2.8-4.TE - 959464-SLVU2.8-4.TE - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SLVU2.8-4.TE
959464-SLVU2.8-4.TE
OEM Parts - OEM Parts ( S ) - SLVU2.8-4.TE 959464-SLVU2.8-4.TE
Manufacturer: Semtech Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959464-SLVU2.8-4.TE Length: 5 mm Mounting: SMD (SMT) Clamping Voltage: 15 V Leakage Current: 1 µA Direction: Bidirectional Number of Pins: 8 Working Voltage: 2.8 V Categories: OEM Parts( S ) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 4 mm RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Dual

Manufacturer: Semtech Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959464-SLVU2.8-4.TE
Length: 5 mm
Mounting: SMD (SMT)
Clamping Voltage: 15 V
Leakage Current: 1 µA
Direction: Bidirectional
Number of Pins: 8
Working Voltage: 2.8 V
Categories: OEM Parts( S )
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 4 mm
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Dual

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 959464-SLVU2.8-4.TE
Product Name OEM Parts - OEM Parts ( S ) - SLVU2.8-4.TE
Unlock Full Specs
to access all available technical data