TVS Diode 300W Bidirectional 2.8V SOT-143 SMD Product overview: SLVE2.8.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 300W, 2.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 300W, 2.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SLVE2.8.TCT can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 1096877-SLVE2.8.TCT
Packaging: Reel - TR
Type: Zener
Applications: Ethernet
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 100pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SOT-143-4
STAND-OFF Voltage (Vwm): 2.8V (Max)
Minimum Breakdown Voltage: 3V
Max Clamping Voltage: 15V
Peak Pulse Current(Ippm): 24A (8/20μs)
Power Dissipation - Pd: 300W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
TVS DIODE 2.8VWM 15VC SOT143
TVS DIODE 2.8VWM 15VC SOT143
15V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
TVS DIODE, 300W, 2.8V, SOT-143, FULL REEL; Product Range:SLV Series; TVS Polarity:-; Reverse Standoff Voltage:2.8V; Clamping Voltage Max:15V; Diode Case Style:SOT-143; No. of Pins:4Pins; Minimum Breakdown Voltage:-; Qualification:- RoHS Compliant: Yes
TVS DIODE 2.8VWM 15VC SOT143-4
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SLVE2.8.TCT | 1096877-SLVE2.8.TCT | 600-SLVE2.8.TCT-ND | 37K8422 | SLVE2.8.TCT |
| Product Name | SMD 300W 2.8V TVS Protection Diode | TVS - TVS - Diodes - SLVE2.8.TCT | TVS Diodes | Tvs Diode, 300W, 2.8V, Sot-143, Full Reel; Product Range Semtech | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Package | Tape and Reel | SOT143; SOT-143-4 | TO-253-4, TO-253AA | SOT143; SOT-143 | SOT143; SOT-143 |
| Peak Pulse Power | 300 watts | 300 watts | 300 watts | ||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |