Semtech Corp. OEM Parts - OEM Parts ( S ) - SK4404ATF SK4404ATF

Description
Manufacturer: Semtech Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097475-SK4404ATF Packaging: Tape and Reel Mounting: SMD (SMT) Number of Pins: 32 Categories: OEM Parts( S ) Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Semtech Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097475-SK4404ATF Packaging: Tape and Reel Mounting: SMD (SMT) Number of Pins: 32 Categories: OEM Parts( S ) Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SK4404ATF - 1097475-SK4404ATF - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SK4404ATF
1097475-SK4404ATF
OEM Parts - OEM Parts ( S ) - SK4404ATF 1097475-SK4404ATF
Manufacturer: Semtech Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097475-SK4404ATF Packaging: Tape and Reel Mounting: SMD (SMT) Number of Pins: 32 Categories: OEM Parts( S ) Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C

Manufacturer: Semtech Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1097475-SK4404ATF
Packaging: Tape and Reel
Mounting: SMD (SMT)
Number of Pins: 32
Categories: OEM Parts( S )
Case / Package: TQFP
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1097475-SK4404ATF
Product Name OEM Parts - OEM Parts ( S ) - SK4404ATF
Unlock Full Specs
to access all available technical data