Manufacturer: Semtech Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1005357-SK1504ATFT
Packaging: Tape and Reel
Mounting: SMD (SMT)
Frequency: 3 GHz
Number of Pins: 32
Categories: OEM Parts( S )
Case / Package: TQFP
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 3 V
Nominal Supply Current: 240 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1005357-SK1504ATFT |
| Product Name | OEM Parts - OEM Parts ( S ) - SK1504ATFT |